Microchip Technology, Inc. General Purpose 64 KB Flash Microcontroller PIC24FJ64GA008

Description
PIC24 16-bit Microcontroller, 64 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 80 Pin Package Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Low Power nanoWatt Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Analog Features 10-bit ADC, 16 channels, 500k samples per second Two Analog comparators Peripherals 2x UART Modules with LIN and IrDA® support, 4 Deep FIFO 2x SPI ™ Modules with 8 Deep FIFO 2x I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM, all with dedicated timers Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data
Datasheet
Description
PIC24 16-bit Microcontroller, 64 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 80 Pin Package Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Low Power nanoWatt Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Analog Features 10-bit ADC, 16 channels, 500k samples per second Two Analog comparators Peripherals 2x UART Modules with LIN and IrDA® support, 4 Deep FIFO 2x SPI ™ Modules with 8 Deep FIFO 2x I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM, all with dedicated timers Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose 64 KB Flash Microcontroller - PIC24FJ64GA008 - Microchip Technology, Inc.
Chandler, AZ, United States
General Purpose 64 KB Flash Microcontroller
PIC24FJ64GA008
General Purpose 64 KB Flash Microcontroller PIC24FJ64GA008
PIC24 16-bit Microcontroller, 64 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 80 Pin Package Additional Features CPU Up to 16 MIPS performance 16 x 16 Hardware Multiply, Single Cycle Execution 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL On-chip LDO Voltage Regulator JTAG Boundary Scan and Flash Memory Program Support Fail-Safe Clock Monitor – allows safe shutdown if clock fails Watchdog Timer with separate RC oscillator Low Power nanoWatt Run, Idle and Sleep modes Multiple, Switchable Clock Modes for Optimum Performance and Power Management Analog Features 10-bit ADC, 16 channels, 500k samples per second Two Analog comparators Peripherals 2x UART Modules with LIN and IrDA® support, 4 Deep FIFO 2x SPI ™ Modules with 8 Deep FIFO 2x I2C™ Modules with Master and Slave Modes Five 16-bit Timer Modules Up to 5 Input Capture and 5 Output Compare / PWM, all with dedicated timers Hardware RTCC, Real-Time Clock Calendar with Alarms PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data

PIC24 16-bit Microcontroller, 64 KB Flash Memory, 8 KB RAM, and Advanced Peripherals, 80 Pin Package

Additional Features

  • CPU
    • Up to 16 MIPS performance
    • 16 x 16 Hardware Multiply, Single Cycle Execution
    • 32-bit x 16-bit Hardware Divider
    • C Compiler Optimized Instruction Set
  • System
    • Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL
    • On-chip LDO Voltage Regulator
    • JTAG Boundary Scan and Flash Memory Program Support
    • Fail-Safe Clock Monitor – allows safe shutdown if clock fails
    • Watchdog Timer with separate RC oscillator
  • Low Power nanoWatt
    • Run, Idle and Sleep modes
    • Multiple, Switchable Clock Modes for Optimum Performance and Power Management
  • Analog Features
    • 10-bit ADC, 16 channels, 500k samples per second
    • Two Analog comparators
  • Peripherals
    • 2x UART Modules with LIN and IrDA® support, 4 Deep FIFO
    • 2x SPI ™ Modules with 8 Deep FIFO
    • 2x I2C™ Modules with Master and Slave Modes
    • Five 16-bit Timer Modules
    • Up to 5 Input Capture and 5 Output Compare / PWM, all with dedicated timers
    • Hardware RTCC, Real-Time Clock Calendar with Alarms
    • PMP, Parallel Master Port, with 16 Address Lines, and 8/16-bit Data
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24FJ64GA008
Product Name General Purpose 64 KB Flash Microcontroller
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 5
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7616AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details