Microchip Technology, Inc. Microcontrollers PIC24FJ64GA006-I/PT

Description
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ64GA006-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA006-I/PT-ND
Microcontrollers PIC24FJ64GA006-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24FJ64GA006-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA006-I/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA006-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP Product overview: PIC24FJ64GA006-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA006-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64TQFP Product overview: PIC24FJ64GA006-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA006-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ64GA006-I/PT - 087881-PIC24FJ64GA006-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA006-I/PT
087881-PIC24FJ64GA006-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ64GA006-I/PT 087881-PIC24FJ64GA006-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 087881-PIC24FJ64GA00 6-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 53 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 16MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security, Multimedia, Communications & Networking, Audio

Manufacturer: Microchip Technology
Win Source Part Number: 087881-PIC24FJ64GA006-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 53
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security, Multimedia, Communications & Networking, Audio

Buy Now Datasheet
Microcontrollers - 400762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400762
Microcontrollers 400762
Micro 16b, 64KB Fl, PIC24FJ64GA006-I/PT

Micro 16b, 64KB Fl, PIC24FJ64GA006-I/PT

Supplier's Site
Microcontrollers - 400762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400762P
Microcontrollers 400762P
Micro 16b, 64KB Fl, PIC24FJ64GA006-I/PT

Micro 16b, 64KB Fl, PIC24FJ64GA006-I/PT

Supplier's Site
Microcontrollers - 8767045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8767045
Microcontrollers 8767045
Micro 16b, 64KB Fl, PIC24FJ64GA006-I/PT

Micro 16b, 64KB Fl, PIC24FJ64GA006-I/PT

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA006-I/PT
16-bit Microcontrollers - MCU PIC24FJ64GA006-I/PT
16-bit Microcontrollers - MCU 64KB 53 I/O

16-bit Microcontrollers - MCU 64KB 53 I/O

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA006-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA006-I/PT
Microcontrollers PIC24FJ64GA006-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
64 PIN, 64KB FLASH, 8 KB RAM, 53 I/O - 70045739 - Allied Electronics, Inc.
Fort Worth, TX, USA
64 PIN, 64KB FLASH, 8 KB RAM, 53 I/O
70045739
64 PIN, 64KB FLASH, 8 KB RAM, 53 I/O 70045739
Microchip offers two 16-bit PIC® Microcontroller (MCU) families plus two 16-bit dsPIC® Digital Signal Controller (DSC) families that give you compatible options across a wide spectrum of price, performance and feature sets. Common attributes among all 16-bit MCU and DSC families are pinouts, software, peripherals and development tools. Whether your design requires the lowest-priced 16-bit solution, the most powerful 16-bit MCU in the industry, or DSP capability, Microchip offers a broad range of products while preserving the compatibility that help save you time and money on subsequent designs. The two pin-and-code compatible PIC24 series deliver the options needed to hit the performance, cost and schedule goals demanded by any project. The PIC24F and PIC24H Series are completely software and MPLAB® IDE compatible, providing easy migration as project requirements change. This gives you the ability to add performance and functionality to applications without sacrificing the initial investment and engineering resources. There's also the option to easily step up to digital signal processing (DSP) capability with the fully compatible family for more advanced algorithms and signal processing. Compatibility with dsPIC DSCs provides engineers with a path to even greater performance coupled with DSP as application requirements increase. Features: 16 MIPS VDD=2.0-3.6 V JTAG Parallel Master Port Real-Time Clock Calendar Self-Write Function nano-Watt Technology Five 16-Bit Timers All Have 2 UART with IrDA® Protocol, 2 SPI and 2 I2C™ Interfaces 8 MHz Internal Oscillator

Microchip offers two 16-bit PIC® Microcontroller (MCU) families plus two 16-bit dsPIC® Digital Signal Controller (DSC) families that give you compatible options across a wide spectrum of price, performance and feature sets. Common attributes among all 16-bit MCU and DSC families are pinouts, software, peripherals and development tools. Whether your design requires the lowest-priced 16-bit solution, the most powerful 16-bit MCU in the industry, or DSP capability, Microchip offers a broad range of products while preserving the compatibility that help save you time and money on subsequent designs. The two pin-and-code compatible PIC24 series deliver the options needed to hit the performance, cost and schedule goals demanded by any project. The PIC24F and PIC24H Series are completely software and MPLAB® IDE compatible, providing easy migration as project requirements change. This gives you the ability to add performance and functionality to applications without sacrificing the initial investment and engineering resources. There's also the option to easily step up to digital signal processing (DSP) capability with the fully compatible family for more advanced algorithms and signal processing. Compatibility with dsPIC DSCs provides engineers with a path to even greater performance coupled with DSP as application requirements increase.
Features:

  • 16 MIPS
  • VDD=2.0-3.6 V
  • JTAG
  • Parallel Master Port
  • Real-Time Clock Calendar
  • Self-Write Function
  • nano-Watt Technology
  • Five 16-Bit Timers
  • All Have 2 UART with IrDA® Protocol, 2 SPI and 2 I2C™ Interfaces
  • 8 MHz Internal Oscillator
Supplier's Site
Microcontrollers - PIC24FJ64GA006-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GA006-I/PT
Microcontrollers PIC24FJ64GA006-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA006-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA006-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA006-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC24FJ64GA006-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA006-I/PT
Embedded - Microcontrollers PIC24FJ64GA006-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 64 Kb, 8 Kb, 64, Tqfp Rohs Compliant Microchip - 92K8164 - Newark, An Avnet Company
Chicago, IL, United States
16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 64 Kb, 8 Kb, 64, Tqfp Rohs Compliant Microchip
92K8164
16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 64 Kb, 8 Kb, 64, Tqfp Rohs Compliant Microchip 92K8164
16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 64 KB, 8 KB, 64, TQFP RoHS Compliant: Yes

16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 64 KB, 8 KB, 64, TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip - 56K7343 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip
56K7343
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip 56K7343
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; ADC Channels:16RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; ADC Channels:16RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ64GA006-I/PT-ND 685-PIC24FJ64GA006-I/PT 087881-PIC24FJ64GA006-I/PT 400762 400762P PIC24FJ64GA006-I/PT PIC24FJ64GA006-I/PT 70045739 PIC24FJ64GA006-I/PT PIC24FJ64GA006-I/PT PIC24FJ64GA006-I/PT 92K8164 56K7343
Product Name Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ64GA006-I/PT Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers 64 PIN, 64KB FLASH, 8 KB RAM, 53 I/O Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 64 Kb, 8 Kb, 64, Tqfp Rohs Compliant Microchip Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 32 MHz
Bits Other; A/D 16x10b
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - C167CSL33MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details