Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FJ64GA006-I/MR PIC24FJ64GA006-I/MR

Description
Manufacturer: Microchip Technology Win Source Part Number: 889786-PIC24FJ64GA00 6-I/MR Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-VQFN (9x9) Core Processor: PIC Speed: 16MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ64GA006 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889786-PIC24FJ64GA00 6-I/MR Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-VQFN (9x9) Core Processor: PIC Speed: 16MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ64GA006 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FJ64GA006-I/MR - 889786-PIC24FJ64GA006-I/MR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA006-I/MR
889786-PIC24FJ64GA006-I/MR
Embedded - Embedded - Microcontrollers - PIC24FJ64GA006-I/MR 889786-PIC24FJ64GA006-I/MR
Manufacturer: Microchip Technology Win Source Part Number: 889786-PIC24FJ64GA00 6-I/MR Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-VQFN (9x9) Core Processor: PIC Speed: 16MHz Package: Tube Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ64GA006 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889786-PIC24FJ64GA006-I/MR
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-VQFN (9x9)
Core Processor: PIC
Speed: 16MHz
Package: Tube
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ64GA006
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA006-I/MR
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA006-I/MR
IC MCU 16BIT 64KB FLASH 64VQFN Product overview: PIC24FJ64GA006-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA006-I /MR can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64VQFN Product overview: PIC24FJ64GA006-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA006-I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA006-I/MR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA006-I/MR-ND
Microcontrollers PIC24FJ64GA006-I/MR-ND
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-VQFN (9x9)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA006-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA006-I/MR
Microcontrollers PIC24FJ64GA006-I/MR
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-VQFN (9x9)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 64KB (22K x 24) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip - 41T4386 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip
41T4386
Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip 41T4386
MCU, 16BIT, 32MHZ, QFN-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, QFN-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ64GA006-I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA006-I/MR
Embedded - Microcontrollers PIC24FJ64GA006-I/MR
IC MCU 16BIT 64KB FLASH 64VQFN

IC MCU 16BIT 64KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA006-I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA006-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA006-I/MR
IC MCU 16BIT 64KB FLASH 64VQFN

IC MCU 16BIT 64KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA006-I/MR
16-bit Microcontrollers - MCU PIC24FJ64GA006-I/MR
16-bit Microcontrollers - MCU 64KB Flash 8Kb RAM 53I/O

16-bit Microcontrollers - MCU 64KB Flash 8Kb RAM 53I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889786-PIC24FJ64GA006-I/MR 685-PIC24FJ64GA006-I/MR PIC24FJ64GA006-I/MR-ND PIC24FJ64GA006-I/MR 41T4386 PIC24FJ64GA006-I/MR PIC24FJ64GA006-I/MR PIC24FJ64GA006-I/MR
Product Name Embedded - Embedded - Microcontrollers - PIC24FJ64GA006-I/MR 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 32 MHz 16 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - C164CL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details