PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-QFN (8x8)
Manufacturer: Microchip Technology
Win Source Part Number: 042198-PIC24FJ64GA00
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFN (8x8)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 64KB FLASH 44QFN Product overview: PIC24FJ64GA004T-I/ML
IC MCU 16BIT 64KB FLASH 44QFN
16-bit Microcontrollers - MCU 64KB Flash 8192bytes-RAM 35I/O
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-QFN (8x8)
IC MCU 16BIT 64KB FLASH 44QFN
IC MCU 16BIT 64KB FLASH 44QFN
MCU, 16BIT, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ64GA004T-I/MLTR-ND | 042198-PIC24FJ64GA004T-I/ML | 685-PIC24FJ64GA004T-I/ML | PIC24FJ64GA004T-I/ML | PIC24FJ64GA004T-I/ML | PIC24FJ64GA004T-I/ML | PIC24FJ64GA004T-I/ML | PIC24FJ64GA004T-I/ML | 88K6137 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC24FJ64GA004T-I/ML | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 13x10b | ||||||||
| RAM | 8 KB | 64 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |