Microchip Technology, Inc. 16-bit 16BIT 64KB Embedded Microcontroller MCU PIC24FJ64GA004-I/PT

Description
IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24FJ64GA004-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA004-I /PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24FJ64GA004-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA004-I /PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA004-I/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA004-I/PT
IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24FJ64GA004-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA004-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24FJ64GA004-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA004-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 400756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400756
Microcontrollers 400756
Micro 16b, 64KB Fl, PIC24FJ64GA004-I/PT

Micro 16b, 64KB Fl, PIC24FJ64GA004-I/PT

Supplier's Site
Microcontrollers - 400756P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400756P
Microcontrollers 400756P
Micro 16b, 64KB Fl, PIC24FJ64GA004-I/PT

Micro 16b, 64KB Fl, PIC24FJ64GA004-I/PT

Supplier's Site
Microcontrollers - 8767041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8767041
Microcontrollers 8767041
Micro 16b, 64KB Fl, PIC24FJ64GA004-I/PT

Micro 16b, 64KB Fl, PIC24FJ64GA004-I/PT

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC24FJ64GA004-I/PT - 087198-PIC24FJ64GA004-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA004-I/PT
087198-PIC24FJ64GA004-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ64GA004-I/PT 087198-PIC24FJ64GA004-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 087198-PIC24FJ64GA00 4-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 35 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 087198-PIC24FJ64GA004-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA004-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA004-I/PT-ND
Microcontrollers PIC24FJ64GA004-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC24FJ64GA004-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC24FJ64GA004-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC24FJ64GA004-I/PT
64KB 2V~3.6V PIC 8KB 32MHz FLASH 35 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 2V~3.6V PIC 8KB 32MHz FLASH 35 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
MCU, 16-Bit, 44-Pin, 64KB Flash, 8KB RAM, 35 I/O, Nanowatt - 70046340 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU, 16-Bit, 44-Pin, 64KB Flash, 8KB RAM, 35 I/O, Nanowatt
70046340
MCU, 16-Bit, 44-Pin, 64KB Flash, 8KB RAM, 35 I/O, Nanowatt 70046340
Microchip offers two 16-bit PIC® Microcontroller (MCU) families plus two 16-bit dsPIC® Digital Signal Controller (DSC) families that give you compatible options across a wide spectrum of price, performance and feature sets. Common attributes among all 16-bit MCU and DSC families are pinouts, software, peripherals and development tools. Whether your design requires the lowest-priced 16-bit solution, the most powerful 16-bit MCU in the industry, or DSP capability, Microchip offers a broad range of products while preserving the compatibility that help save you time and money on subsequent designs. The two pin-and-code compatible PIC24 series deliver the options needed to hit the performance, cost and schedule goals demanded by any project. The PIC24F and PIC24H Series are completely software and MPLAB® IDE compatible, providing easy migration as project requirements change. This gives you the ability to add performance and functionality to applications without sacrificing the initial investment and engineering resources. There's also the option to easily step up to digital signal processing (DSP) capability with the fully compatible family for more advanced algorithms and signal processing. Compatibility with dsPIC DSCs provides engineers with a path to even greater performance coupled with DSP as application requirements increase. Features: 16 MIPS VDD=2.0-3.6 V JTAG Parallel Master Port Real-Time Clock Calendar Self-Write Function nano-Watt Technology Five 16-Bit Timers All Have 2 UART with IrDA® Protocol, 2 SPI and 2 I2C™ Interfaces 8 MHz Internal Oscillator

Microchip offers two 16-bit PIC® Microcontroller (MCU) families plus two 16-bit dsPIC® Digital Signal Controller (DSC) families that give you compatible options across a wide spectrum of price, performance and feature sets. Common attributes among all 16-bit MCU and DSC families are pinouts, software, peripherals and development tools. Whether your design requires the lowest-priced 16-bit solution, the most powerful 16-bit MCU in the industry, or DSP capability, Microchip offers a broad range of products while preserving the compatibility that help save you time and money on subsequent designs. The two pin-and-code compatible PIC24 series deliver the options needed to hit the performance, cost and schedule goals demanded by any project. The PIC24F and PIC24H Series are completely software and MPLAB® IDE compatible, providing easy migration as project requirements change. This gives you the ability to add performance and functionality to applications without sacrificing the initial investment and engineering resources. There's also the option to easily step up to digital signal processing (DSP) capability with the fully compatible family for more advanced algorithms and signal processing. Compatibility with dsPIC DSCs provides engineers with a path to even greater performance coupled with DSP as application requirements increase.
Features:

  • 16 MIPS
  • VDD=2.0-3.6 V
  • JTAG
  • Parallel Master Port
  • Real-Time Clock Calendar
  • Self-Write Function
  • nano-Watt Technology
  • Five 16-Bit Timers
  • All Have 2 UART with IrDA® Protocol, 2 SPI and 2 I2C™ Interfaces
    8 MHz Internal Oscillator
Supplier's Site
Microcontrollers - PIC24FJ64GA004-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA004-I/PT
Microcontrollers PIC24FJ64GA004-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA004-I/PT
16-bit Microcontrollers - MCU PIC24FJ64GA004-I/PT
16-bit Microcontrollers - MCU 64KB 8192 bytes 16MIPS 35 I/O

16-bit Microcontrollers - MCU 64KB 8192 bytes 16MIPS 35 I/O

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA004-I/PT
Embedded - Microcontrollers PIC24FJ64GA004-I/PT
IC MCU 16BIT 64KB FLASH 44TQFP

IC MCU 16BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA004-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA004-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA004-I/PT
IC MCU 16BIT 64KB FLASH 44TQFP

IC MCU 16BIT 64KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC24FJ64GA004-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GA004-I/PT
Microcontrollers PIC24FJ64GA004-I/PT
IC MCU 16BIT 64KB FLASH 44TQFP

IC MCU 16BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip - 88K6136 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip
88K6136
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip 88K6136
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; ADC Channels:13RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; ADC Channels:13RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ64GA004-I/PT 400756 400756P 087198-PIC24FJ64GA004-I/PT PIC24FJ64GA004-I/PT-ND PIC24FJ64GA004-I/PT 70046340 PIC24FJ64GA004-I/PT PIC24FJ64GA004-I/PT PIC24FJ64GA004-I/PT PIC24FJ64GA004-I/PT PIC24FJ64GA004-I/PT 88K6136
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ64GA004-I/PT Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) MCU, 16-Bit, 44-Pin, 64KB Flash, 8KB RAM, 35 I/O, Nanowatt Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip
Data Bus 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART I²C; SPI; UART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - AFE4110B000YS - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details