Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FJ64GA004-I/ML PIC24FJ64GA004-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 045882-PIC24FJ64GA00 4-I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 35 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFN (8x8) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 045882-PIC24FJ64GA00 4-I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 35 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFN (8x8) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FJ64GA004-I/ML - 045882-PIC24FJ64GA004-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA004-I/ML
045882-PIC24FJ64GA004-I/ML
Embedded - Embedded - Microcontrollers - PIC24FJ64GA004-I/ML 045882-PIC24FJ64GA004-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 045882-PIC24FJ64GA00 4-I/ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 35 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFN (8x8) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 045882-PIC24FJ64GA004-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFN (8x8)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 6669526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669526
Microcontrollers 6669526
MCU 64K Flash 8192 RAM PPS 35 I/O QFN44

MCU 64K Flash 8192 RAM PPS 35 I/O QFN44

Supplier's Site
Microcontrollers - 6669526P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669526P
Microcontrollers 6669526P
MCU 64K Flash 8192 RAM PPS 35 I/O QFN44

MCU 64K Flash 8192 RAM PPS 35 I/O QFN44

Supplier's Site
Microcontrollers - 1654826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654826
Microcontrollers 1654826
MCU 64K Flash 8192 RAM PPS 35 I/O QFN44

MCU 64K Flash 8192 RAM PPS 35 I/O QFN44

Supplier's Site
Microcontrollers - PIC24FJ64GA004-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA004-I/ML-ND
Microcontrollers PIC24FJ64GA004-I/ML-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-QFN (8x8)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA004-I/ML
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA004-I/ML
IC MCU 16BIT 64KB FLASH 44QFN Product overview: PIC24FJ64GA004-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA004-I /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 44QFN Product overview: PIC24FJ64GA004-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA004-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA004-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA004-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA004-I/ML
IC MCU 16BIT 64KB FLASH 44QFN

IC MCU 16BIT 64KB FLASH 44QFN

Supplier's Site
Embedded - Microcontrollers - PIC24FJ64GA004-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA004-I/ML
Embedded - Microcontrollers PIC24FJ64GA004-I/ML
IC MCU 16BIT 64KB FLASH 44QFN

IC MCU 16BIT 64KB FLASH 44QFN

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA004-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA004-I/ML
Microcontrollers PIC24FJ64GA004-I/ML
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-QFN (8x8)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA004-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GA004-I/ML
Microcontrollers PIC24FJ64GA004-I/ML
IC MCU 16BIT 64KB FLASH 44QFN

IC MCU 16BIT 64KB FLASH 44QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA004-I/ML
16-bit Microcontrollers - MCU PIC24FJ64GA004-I/ML
16-bit Microcontrollers - MCU 64KB FL 8192b RAM 16MIPS 35I/O 16b Fam

16-bit Microcontrollers - MCU 64KB FL 8192b RAM 16MIPS 35I/O 16b Fam

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 045882-PIC24FJ64GA004-I/ML 6669526 6669526P PIC24FJ64GA004-I/ML-ND 685-PIC24FJ64GA004-I/ML PIC24FJ64GA004-I/ML PIC24FJ64GA004-I/ML PIC24FJ64GA004-I/ML PIC24FJ64GA004-I/ML PIC24FJ64GA004-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC24FJ64GA004-I/ML Microcontrollers Microcontrollers Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E28MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details