Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FJ64GA004-E/PT PIC24FJ64GA004-E/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 930573-PIC24FJ64GA00 4-E/PT Series: PIC® 24F Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10) Core Processor: PIC Speed: 32MHz Package: Tray Package: 44-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ64GA004 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930573-PIC24FJ64GA00 4-E/PT Series: PIC® 24F Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10) Core Processor: PIC Speed: 32MHz Package: Tray Package: 44-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ64GA004 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FJ64GA004-E/PT - 930573-PIC24FJ64GA004-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA004-E/PT
930573-PIC24FJ64GA004-E/PT
Embedded - Embedded - Microcontrollers - PIC24FJ64GA004-E/PT 930573-PIC24FJ64GA004-E/PT
Manufacturer: Microchip Technology Win Source Part Number: 930573-PIC24FJ64GA00 4-E/PT Series: PIC® 24F Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10) Core Processor: PIC Speed: 32MHz Package: Tray Package: 44-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ64GA004 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930573-PIC24FJ64GA004-E/PT
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ64GA004
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA004-E/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA004-E/PT
IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24FJ64GA004-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA004-E /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24FJ64GA004-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA004-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA004-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA004-E/PT-ND
Microcontrollers PIC24FJ64GA004-E/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA004-E/PT
Embedded - Microcontrollers PIC24FJ64GA004-E/PT
IC MCU 16BIT 64KB FLASH 44TQFP

IC MCU 16BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip - 98M1927 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip
98M1927
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip 98M1927
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; ADC Channels:13RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; ADC Channels:13RoHS Compliant: Yes

Supplier's Site Datasheet
IC MCU 16BIT 64KB FLASH 44TQFP - 536-PIC24FJ64GA004-E/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 64KB FLASH 44TQFP
536-PIC24FJ64GA004-E/PT
IC MCU 16BIT 64KB FLASH 44TQFP 536-PIC24FJ64GA004-E/PT
IC MCU 16BIT 64KB FLASH 44TQFP

IC MCU 16BIT 64KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA004-E/PT
16-bit Microcontrollers - MCU PIC24FJ64GA004-E/PT
16-bit Microcontrollers - MCU 16B 64KB Flash I/O 16 MIPS nanoWatt

16-bit Microcontrollers - MCU 16B 64KB Flash I/O 16 MIPS nanoWatt

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA004-E/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GA004-E/PT
Microcontrollers PIC24FJ64GA004-E/PT
IC MCU 16BIT 64KB FLASH 44TQFP

IC MCU 16BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA004-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA004-E/PT
Microcontrollers PIC24FJ64GA004-E/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 930573-PIC24FJ64GA004-E/PT 685-PIC24FJ64GA004-E/PT PIC24FJ64GA004-E/PT-ND PIC24FJ64GA004-E/PT 98M1927 536-PIC24FJ64GA004-E/PT PIC24FJ64GA004-E/PT PIC24FJ64GA004-E/PT PIC24FJ64GA004-E/PT
Product Name Embedded - Embedded - Microcontrollers - PIC24FJ64GA004-E/PT 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip IC MCU 16BIT 64KB FLASH 44TQFP 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2.5 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C167CSL40MCAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 11 KB
Supply Voltage 4.5 to 5.5 volts
View Details
8 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers