Microchip Technology, Inc. Microcontrollers PIC24FJ64GA002T-I/SS

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ64GA002T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA002T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA002T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1015498-PIC24FJ64GA002T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1015498-PIC24FJ64GA002T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1015498-PIC24FJ64GA002T-I/SS
Win Source Part Number: 1015498-PIC24FJ64GA0 02T-I/SS Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 2,100 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC24FJ64GA002T-I/SS DKR,PIC24FJ64GA002T- I/SSCT,PIC24FJ64GA00 2T-I/SSTR Base Product Number: PIC24FJ64GA002

Win Source Part Number: 1015498-PIC24FJ64GA002T-I/SS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 24F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24FJ64GA002T-I/SSDKR,PIC24FJ64GA002T-I/SSCT,PIC24FJ64GA002T-I/SSTR
Base Product Number: PIC24FJ64GA002

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24FJ64GA002T-I/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA002T-I/SS
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA002T-I/SS
IC MCU 16BIT 64KB FLASH 28SSOP Product overview: PIC24FJ64GA002T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA002T- I/SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 28SSOP Product overview: PIC24FJ64GA002T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA002T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA002T-I/SS
Embedded - Microcontrollers PIC24FJ64GA002T-I/SS
IC MCU 16BIT 64KB FLASH 28SSOP

IC MCU 16BIT 64KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA002T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GA002T-I/SS
Microcontrollers PIC24FJ64GA002T-I/SS
IC MCU 16BIT 64KB FLASH 28SSOP

IC MCU 16BIT 64KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA002T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA002T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA002T-I/SS
IC MCU 16BIT 64KB FLASH 28SSOP

IC MCU 16BIT 64KB FLASH 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA002T-I/SS
16-bit Microcontrollers - MCU PIC24FJ64GA002T-I/SS
16-bit Microcontrollers - MCU 64KB FLSH 4096Bs RAM 16B nanoWatt

16-bit Microcontrollers - MCU 64KB FLSH 4096Bs RAM 16B nanoWatt

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA002T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA002T-I/SS
Microcontrollers PIC24FJ64GA002T-I/SS
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ64GA002T-I/SSTR-ND 1015498-PIC24FJ64GA002T-I/SS 685-PIC24FJ64GA002T-I/SS PIC24FJ64GA002T-I/SS PIC24FJ64GA002T-I/SS PIC24FJ64GA002T-I/SS PIC24FJ64GA002T-I/SS PIC24FJ64GA002T-I/SS
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x10b
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA2RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details