Microchip Technology, Inc. Microcontrollers PIC24FJ64GA002-I/SP

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ64GA002-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA002-I/SP-ND
Microcontrollers PIC24FJ64GA002-I/SP-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SPDIP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-I/SP - 210148-PIC24FJ64GA002-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-I/SP
210148-PIC24FJ64GA002-I/SP
Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-I/SP 210148-PIC24FJ64GA002-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 210148-PIC24FJ64GA00 2-I/SP Packaging: Tube/Rail Core Processor: PIC Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SPDIP Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210148-PIC24FJ64GA002-I/SP
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SPDIP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24FJ64GA002-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA002-I/SP
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA002-I/SP
IC MCU 16BIT 64KB FLASH 28SPDIP Product overview: PIC24FJ64GA002-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA002-I /SP can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 28SPDIP Product overview: PIC24FJ64GA002-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA002-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 400734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400734
Microcontrollers 400734
Micro 16b, 64KB Fl, PIC24FJ64GA002-I/SP

Micro 16b, 64KB Fl, PIC24FJ64GA002-I/SP

Supplier's Site
Microcontrollers - 8767023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8767023
Microcontrollers 8767023
Micro 16b, 64KB Fl, PIC24FJ64GA002-I/SP

Micro 16b, 64KB Fl, PIC24FJ64GA002-I/SP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA002-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA002-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA002-I/SP
IC MCU 16BIT 64KB FLASH 28SPDIP

IC MCU 16BIT 64KB FLASH 28SPDIP

Supplier's Site
Embedded - Microcontrollers - PIC24FJ64GA002-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA002-I/SP
Embedded - Microcontrollers PIC24FJ64GA002-I/SP
IC MCU 16BIT 64KB FLASH 28SPDIP

IC MCU 16BIT 64KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA002-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA002-I/SP
Microcontrollers PIC24FJ64GA002-I/SP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SPDIP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SPDIP

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Dip-28; Product Range Microchip - 88K6132 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Dip-28; Product Range Microchip
88K6132
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Dip-28; Product Range Microchip 88K6132
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, DIP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, DIP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; MSL:- RoHS Compliant: Yes

Supplier's Site
16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 64 Kb, 8 Kb, 28, Dip Rohs Compliant Microchip - 34M8068 - Newark, An Avnet Company
Chicago, IL, United States
16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 64 Kb, 8 Kb, 28, Dip Rohs Compliant Microchip
34M8068
16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 64 Kb, 8 Kb, 28, Dip Rohs Compliant Microchip 34M8068
16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 64 KB, 8 KB, 28, DIP RoHS Compliant: Yes

16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 64 KB, 8 KB, 28, DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA002-I/SP
16-bit Microcontrollers - MCU PIC24FJ64GA002-I/SP
16-bit Microcontrollers - MCU 64KB 8192 bytes 16MIPS 21 I/O

16-bit Microcontrollers - MCU 64KB 8192 bytes 16MIPS 21 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ64GA002-I/SP-ND 210148-PIC24FJ64GA002-I/SP 685-PIC24FJ64GA002-I/SP 400734 PIC24FJ64GA002-I/SP PIC24FJ64GA002-I/SP PIC24FJ64GA002-I/SP 88K6132 34M8068 PIC24FJ64GA002-I/SP
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-I/SP 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Dip-28; Product Range Microchip 16 Bit Microcontroller, General Purpose, Pic24Fj, 32 Mhz, 64 Kb, 8 Kb, 28, Dip Rohs Compliant Microchip 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x10b
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
 - 28377399AXUMA1 - Rochester Electronics
Infineon Technologies AG
View Details