Microchip Technology, Inc. 16-bit 16BIT 64KB Embedded Microcontroller MCU PIC24FJ64GA002-I/ML

Description
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24FJ64GA002-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA002-I /ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24FJ64GA002-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA002-I /ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24FJ64GA002-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA002-I/ML
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA002-I/ML
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24FJ64GA002-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA002-I /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24FJ64GA002-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA002-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA002-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA002-I/ML-ND
Microcontrollers PIC24FJ64GA002-I/ML-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - 6669517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669517
Microcontrollers 6669517
MCU 64K Flash 8192 RAM PPS 21 I/O QFN28

MCU 64K Flash 8192 RAM PPS 21 I/O QFN28

Supplier's Site
Microcontrollers - 8895749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895749
Microcontrollers 8895749
MCU 64K Flash 8192 RAM PPS 21 I/O QFN28

MCU 64K Flash 8192 RAM PPS 21 I/O QFN28

Supplier's Site
Microcontrollers - 6669517P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669517P
Microcontrollers 6669517P
MCU 64K Flash 8192 RAM PPS 21 I/O QFN28

MCU 64K Flash 8192 RAM PPS 21 I/O QFN28

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-I/ML - 809444-PIC24FJ64GA002-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-I/ML
809444-PIC24FJ64GA002-I/ML
Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-I/ML 809444-PIC24FJ64GA002-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 809444-PIC24FJ64GA00 2-I/ML Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 32MHz Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Part Number Series: PIC24FJ64GA002 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 809444-PIC24FJ64GA002-I/ML
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 61
MSL Level: 1 (Unlimited)
Part Number Series: PIC24FJ64GA002
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Buy Now
Microcontrollers - PIC24FJ64GA002-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GA002-I/ML
Microcontrollers PIC24FJ64GA002-I/ML
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA002-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA002-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA002-I/ML
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC24FJ64GA002-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA002-I/ML
Embedded - Microcontrollers PIC24FJ64GA002-I/ML
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA002-I/ML
16-bit Microcontrollers - MCU PIC24FJ64GA002-I/ML
16-bit Microcontrollers - MCU 64KB FL 8192b RAM 16MIPS 21I/O 16b Fam

16-bit Microcontrollers - MCU 64KB FL 8192b RAM 16MIPS 21I/O 16b Fam

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA002-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA002-I/ML
Microcontrollers PIC24FJ64GA002-I/ML
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ64GA002-I/ML PIC24FJ64GA002-I/ML-ND 6669517 6669517P 809444-PIC24FJ64GA002-I/ML PIC24FJ64GA002-I/ML PIC24FJ64GA002-I/ML PIC24FJ64GA002-I/ML PIC24FJ64GA002-I/ML PIC24FJ64GA002-I/ML
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-I/ML Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C515C8EMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers