Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-E/SS PIC24FJ64GA002-E/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 038182-PIC24FJ64GA00 2-E/SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 038182-PIC24FJ64GA00 2-E/SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip PIC24FJ64GA004 is a 16-bit microcontroller operating at a speed of 32 MHz, housed in a 28-pin SSOP package. It features 64 KB of program memory and 8 KB of RAM, making it suitable for a variety of embedded applications. The microcontroller includes a 10-bit, up to 13-channel analog-to-digital converter with a conversion rate of 500 ksps, and supports dual analog comparators with programmable configurations. This device offers extensive peripheral support, including two I²C modules, two UART modules, and two SPI modules, allowing for versatile communication options. It also features five 16-bit timers/counters, configurable open-drain outputs, and up to three external interrupt sources. The operating voltage range is 2.0V to 3.6V, with a low sleep current of 150 nA, making it energy-efficient for battery-powered applications. Additional features include a hardware real-time clock/calendar, programmable cyclic redundancy check, and in-circuit serial programming capabilities. The microcontroller is designed for reliability with built-in power management modes and a fail-safe clock monitor. This combination of features makes the PIC24FJ64GA004 a robust choice for engineers looking for a capable and flexible microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The Microchip PIC24FJ64GA004 is a 16-bit microcontroller operating at a speed of 32 MHz, housed in a 28-pin SSOP package. It features 64 KB of program memory and 8 KB of RAM, making it suitable for a variety of embedded applications. The microcontroller includes a 10-bit, up to 13-channel analog-to-digital converter with a conversion rate of 500 ksps, and supports dual analog comparators with programmable configurations. This device offers extensive peripheral support, including two I²C modules, two UART modules, and two SPI modules, allowing for versatile communication options. It also features five 16-bit timers/counters, configurable open-drain outputs, and up to three external interrupt sources. The operating voltage range is 2.0V to 3.6V, with a low sleep current of 150 nA, making it energy-efficient for battery-powered applications. Additional features include a hardware real-time clock/calendar, programmable cyclic redundancy check, and in-circuit serial programming capabilities. The microcontroller is designed for reliability with built-in power management modes and a fail-safe clock monitor. This combination of features makes the PIC24FJ64GA004 a robust choice for engineers looking for a capable and flexible microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-E/SS - 038182-PIC24FJ64GA002-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-E/SS
038182-PIC24FJ64GA002-E/SS
Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-E/SS 038182-PIC24FJ64GA002-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 038182-PIC24FJ64GA00 2-E/SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038182-PIC24FJ64GA002-E/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA002-E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA002-E/SS-ND
Microcontrollers PIC24FJ64GA002-E/SS-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA002-E/SS
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA002-E/SS
IC MCU 16BIT 64KB FLASH 28SSOP Product overview: PIC24FJ64GA002-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA002-E /SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 28SSOP Product overview: PIC24FJ64GA002-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA002-E/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA002-E/SS
16-bit Microcontrollers - MCU PIC24FJ64GA002-E/SS
16-bit Microcontrollers - MCU 16B 64KB Flash I/O 16 MIPS nanoWatt

16-bit Microcontrollers - MCU 16B 64KB Flash I/O 16 MIPS nanoWatt

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA002-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA002-E/SS
Microcontrollers PIC24FJ64GA002-E/SS
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-SSOP

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip - 98M1925 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip
98M1925
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip 98M1925
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SSOP-28; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SSOPRoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SSOP-28; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SSOPRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA002-E/SS
Embedded - Microcontrollers PIC24FJ64GA002-E/SS
IC MCU 16BIT 64KB FLASH 28SSOP

IC MCU 16BIT 64KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA002-E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA002-E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA002-E/SS
IC MCU 16BIT 64KB FLASH 28SSOP

IC MCU 16BIT 64KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 038182-PIC24FJ64GA002-E/SS PIC24FJ64GA002-E/SS-ND 685-PIC24FJ64GA002-E/SS PIC24FJ64GA002-E/SS PIC24FJ64GA002-E/SS 98M1925 PIC24FJ64GA002-E/SS PIC24FJ64GA002-E/SS
Product Name Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-E/SS Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products