Microchip Technology, Inc. 16-bit 16BIT 64KB Embedded Microcontroller MCU PIC24FJ64GA002-E/ML

Description
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24FJ64GA002-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA002-E /ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24FJ64GA002-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA002-E /ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24FJ64GA002-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24FJ64GA002-E/ML
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24FJ64GA002-E/ML
IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24FJ64GA002-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA002-E /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 28QFN Product overview: PIC24FJ64GA002-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ64GA002-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ64GA002-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ64GA002-E/ML-ND
Microcontrollers PIC24FJ64GA002-E/ML-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-E/ML - 792246-PIC24FJ64GA002-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-E/ML
792246-PIC24FJ64GA002-E/ML
Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-E/ML 792246-PIC24FJ64GA002-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 792246-PIC24FJ64GA00 2-E/ML Series: PIC 24F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 32MHz Package: 28-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC24FJ64GA002 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): PIC24FJ64GA002-E/SO; PIC24FJ64GA002-E/SP; PIC24FJ64GA002-E/SS; PIC24FJ64GA002-I/ML; Introduction Date: March 30, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792246-PIC24FJ64GA002-E/ML
Series: PIC 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 28-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC24FJ64GA002
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (6x6)
Alternative Parts (Cross-Reference): PIC24FJ64GA002-E/SO; PIC24FJ64GA002-E/SP; PIC24FJ64GA002-E/SS; PIC24FJ64GA002-I/ML;
Introduction Date: March 30, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA002-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ64GA002-E/ML
Microcontrollers PIC24FJ64GA002-E/ML
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 64KB (22K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC24FJ64GA002-E/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ64GA002-E/ML
Microcontrollers PIC24FJ64GA002-E/ML
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ64GA002-E/ML
16-bit Microcontrollers - MCU PIC24FJ64GA002-E/ML
16-bit Microcontrollers - MCU 16B 64KB Flash I/O 16 MIPS nanoWatt

16-bit Microcontrollers - MCU 16B 64KB Flash I/O 16 MIPS nanoWatt

Buy Now Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip - 98M1922 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip
98M1922
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip 98M1922
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; ADC Channels:10 RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:64KB; RAM Memory Size:8KB; ADC Channels:10 RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ64GA002-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ64GA002-E/ML
Embedded - Microcontrollers PIC24FJ64GA002-E/ML
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ64GA002-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ64GA002-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ64GA002-E/ML
IC MCU 16BIT 64KB FLASH 28QFN

IC MCU 16BIT 64KB FLASH 28QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ64GA002-E/ML PIC24FJ64GA002-E/ML-ND 792246-PIC24FJ64GA002-E/ML PIC24FJ64GA002-E/ML PIC24FJ64GA002-E/ML PIC24FJ64GA002-E/ML 98M1922 PIC24FJ64GA002-E/ML PIC24FJ64GA002-E/ML
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ64GA002-E/ML Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details