PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Manufacturer: Microchip Technology
Win Source Part Number: 1322720-PIC24FJ512GU
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PIC
Speed: 32MHz
Standard Package: 119
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, LCD, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 24x10/12b; D/A 1x10b
Oscillator Type: External
Supplier Device Package: 100-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 100-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 72
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
HTSUS: 8542.31.0001
Other Part Number: 150-PIC24FJ512GU410-
Base Product Number: PIC24FJ512GU410
RoHS Status: ROHS3 Compliant
IC MCU 16BIT 512KB FLASH 100TQFP Product overview: PIC24FJ512GU410-E/PT
IC MCU 16BIT 512KB FLASH 100TQFP
IC MCU 16BIT 512KB FLASH 100TQFP
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ512GU410-E/PT-ND | 1322720-PIC24FJ512GU410-E/PT | 685-PIC24FJ512GU410-E/PT | PIC24FJ512GU410-E/PT | PIC24FJ512GU410-E/PT | PIC24FJ512GU410-E/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 24x10/12b; D/A 1x10b | |||||
| RAM | 32 KB | 512 KB | 32 KB | 32 KB | 32 KB | |
| ROM | 512 KB |