Microchip Technology, Inc. Microcontrollers PIC24FJ512GU408-E/PT

Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-TQFP (12x12)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC24FJ512GU408-E/PT-ND - DigiKey
Thief River Falls, MN, United States
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-TQFP (12x12)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ512GU408-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ512GU408-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ512GU408-E/PT
IC MCU 16BIT 512KB FLASH 80TQFP

IC MCU 16BIT 512KB FLASH 80TQFP

Supplier's Site
Microcontrollers - PIC24FJ512GU408-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ512GU408-E/PT
Microcontrollers PIC24FJ512GU408-E/PT
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-TQFP (12x12)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ512GU408-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ512GU408-E/PT
Embedded - Microcontrollers PIC24FJ512GU408-E/PT
IC MCU 16BIT 512KB FLASH 80TQFP

IC MCU 16BIT 512KB FLASH 80TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC24FJ512GU408-E/PT-ND PIC24FJ512GU408-E/PT PIC24FJ512GU408-E/PT PIC24FJ512GU408-E/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x10/12b; D/A 1x10b
RAM 32 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details