PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
IC MCU 16BIT 512KB FLASH 64TQFP
IC MCU 16BIT 512KB FLASH 64TQFP
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
IC MCU 16BIT 512KB FLASH 64TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ512GU406-I/PT-ND | PIC24FJ512GU406-I/PT | PIC24FJ512GU406-I/PT | PIC24FJ512GU406-I/PT | PIC24FJ512GU406-I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 24x10b/12b; D/A 1x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM | 512 KB |