PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-TQFP (12x12)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits(ICs)
Series: Automotive, AEC-Q100, PIC® 24F
Packaging: Tray
Core Size: 16-Bit
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 32MHz
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
IC MCU 16BIT 512KB FLASH 80TQFP Product overview: PIC24FJ512GL408-I/PT
IC MCU 16BIT 512KB FLASH 80TQFP
IC MCU 16BIT 512KB FLASH 80TQFP
IC MCU 16BIT 512KB FLASH 80TQFP
MCU, 16BIT, 32MHZ, TQFP-80; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:80Pins RoHS Compliant: Yes
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 80-TQFP (12x12)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ512GL408-I/PT-ND | 685-PIC24FJ512GL408-I/PT | PIC24FJ512GL408-I/PT | PIC24FJ512GL408-I/PT | PIC24FJ512GL408-I/PT | 42AH0798 | PIC24FJ512GL408-I/PT | |
| Product Name | Microcontrollers | Integrated Circuits(ICs) | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Tqfp-80; Product Range Microchip | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 24x10b/12b; D/A 1x10b | |||||||
| RAM | 32 KB | 512 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM | 512 KB |