PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 48-UQFN (6x6)
MCU, 16BIT, 32MHZ, UQFN-48; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 16BIT 512KB FLASH 48UQFN
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (512K x 8) FLASH 48-UQFN (6x6)
IC MCU 16BIT 512KB FLASH 48UQFN
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ512GL405-I/M4-ND | 42AH0787 | PIC24FJ512GL405-I/M4 | PIC24FJ512GL405-I/M4 | PIC24FJ512GL405-I/M4 |
| Product Name | Microcontrollers | Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 24x10b/12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM | 512 KB |