Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 24F
Package: Tray
Product Status: Active
Base Product Number: PIC24FJ512GB610
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 121-TFBGA
Supplier Device Package: 121-TFBGA (10x10)
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (170K x 24) FLASH 121-TFBGA (10x10)
IC MCU 16BIT 512KB FLSH 121TFBGA Product overview: PIC24FJ512GB610-I/BG
IC MCU 16BIT 512KB FLSH 121TFBGA
16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 512K Flash, 32K RAM
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (170K x 24) FLASH 121-TFBGA (10x10)
IC MCU 16BIT 512KB FLSH 121TFBGA
IC MCU 16BIT 512KB FLSH 121TFBGA
MCU, 16BIT, 32MHZ, TFBGA-100; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ512GB610-I/BG-ND | 685-PIC24FJ512GB610-I/BG | PIC24FJ512GB610-I/BG | PIC24FJ512GB610-I/BG | PIC24FJ512GB610-I/BG | PIC24FJ512GB610-I/BG | PIC24FJ512GB610-I/BG | 72Y1553 | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 16-bit 16BIT 512KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Tfbga-100; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 24x10/12b | ||||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 512 KB |