Microchip Technology, Inc. Microcontrollers PIC24FJ512GA606-E/PT

Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (170K x 24) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (170K x 24) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC24FJ512GA606-E/PT-ND - DigiKey
Thief River Falls, MN, United States
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (170K x 24) FLASH 64-TQFP (10x10)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (170K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ512GA606-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ512GA606-E/PT
Embedded - Microcontrollers PIC24FJ512GA606-E/PT
IC MCU 16BIT 512KB FLASH 64TQFP

IC MCU 16BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ512GA606-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ512GA606-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ512GA606-E/PT
IC MCU 16BIT 512KB FLASH 64TQFP

IC MCU 16BIT 512KB FLASH 64TQFP

Supplier's Site
Mcu, 16Bit, 32Mhz, Tqfp-64; Product Range Microchip - 33AH4695 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Tqfp-64; Product Range Microchip
33AH4695
Mcu, 16Bit, 32Mhz, Tqfp-64; Product Range Microchip 33AH4695
MCU, 16BIT, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:512KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FJ512GA606-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ512GA606-E/PT
Microcontrollers PIC24FJ512GA606-E/PT
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (170K x 24) FLASH 64-TQFP (10x10)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 512KB (170K x 24) FLASH 64-TQFP (10x10)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ512GA606-E/PT
16-bit Microcontrollers - MCU PIC24FJ512GA606-E/PT
16-bit Microcontrollers - MCU 64 TQFP 10x10x1mm TRAY

16-bit Microcontrollers - MCU 64 TQFP 10x10x1mm TRAY

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC24FJ512GA606-E/PT-ND PIC24FJ512GA606-E/PT PIC24FJ512GA606-E/PT 33AH4695 PIC24FJ512GA606-E/PT PIC24FJ512GA606-E/PT
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Tqfp-64; Product Range Microchip Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x12b SAR
RAM 32 KB 32 KB 32 KB 32 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161OLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers