Microchip Technology, Inc. Microcontrollers PIC24FJ48GA004-E/ML

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ48GA004-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ48GA004-E/ML-ND
Microcontrollers PIC24FJ48GA004-E/ML-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ48GA004-E/ML - 792244-PIC24FJ48GA004-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ48GA004-E/ML
792244-PIC24FJ48GA004-E/ML
Embedded - Embedded - Microcontrollers - PIC24FJ48GA004-E/ML 792244-PIC24FJ48GA004-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 792244-PIC24FJ48GA00 4-E/ML Series: PIC 24F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 32MHz Package: 44-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 48KB (16K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC24FJ48GA004 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC24FJ48GA004-E/PT; PIC24FJ48GA004-I/ML; PIC24FJ48GA004T-I/ML ; Introduction Date: March 30, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792244-PIC24FJ48GA004-E/ML
Series: PIC 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 44-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC24FJ48GA004
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC24FJ48GA004-E/PT; PIC24FJ48GA004-I/ML; PIC24FJ48GA004T-I/ML;
Introduction Date: March 30, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-PIC24FJ48GA004-E/ML
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-PIC24FJ48GA004-E/ML
IC MCU 16BIT 48KB FLASH 44QFN Product overview: PIC24FJ48GA004-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ48GA004-E /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 44QFN Product overview: PIC24FJ48GA004-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ48GA004-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ48GA004-E/ML
16-bit Microcontrollers - MCU PIC24FJ48GA004-E/ML
16-bit Microcontrollers - MCU 16b Family 16 MIPS 48KB Flash 8192b RAM

16-bit Microcontrollers - MCU 16b Family 16 MIPS 48KB Flash 8192b RAM

Buy Now Datasheet
Microcontrollers - PIC24FJ48GA004-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ48GA004-E/ML
Microcontrollers PIC24FJ48GA004-E/ML
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ48GA004-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ48GA004-E/ML
Embedded - Microcontrollers PIC24FJ48GA004-E/ML
IC MCU 16BIT 48KB FLASH 44QFN

IC MCU 16BIT 48KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ48GA004-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ48GA004-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ48GA004-E/ML
IC MCU 16BIT 48KB FLASH 44QFN

IC MCU 16BIT 48KB FLASH 44QFN

Supplier's Site
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip - 98M1920 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip
98M1920
Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip 98M1920
MCU, 16BIT, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:48KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:48KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ48GA004-E/ML-ND 792244-PIC24FJ48GA004-E/ML 685-PIC24FJ48GA004-E/ML PIC24FJ48GA004-E/ML PIC24FJ48GA004-E/ML PIC24FJ48GA004-E/ML PIC24FJ48GA004-E/ML 98M1920
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ48GA004-E/ML 16-bit 16BIT 48KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Qfn-44; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 13x10b
RAM 8 KB 48 KB 8 KB 8 KB 8 KB 8 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00984600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers