Microchip Technology, Inc. 16-bit 16BIT 48KB Embedded Microcontroller MCU PIC24FJ48GA002T-I/ML

Description
IC MCU 16BIT 48KB FLASH 28QFN Product overview: PIC24FJ48GA002T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ48GA002T- I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 48KB FLASH 28QFN Product overview: PIC24FJ48GA002T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ48GA002T- I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-PIC24FJ48GA002T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-PIC24FJ48GA002T-I/ML
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-PIC24FJ48GA002T-I/ML
IC MCU 16BIT 48KB FLASH 28QFN Product overview: PIC24FJ48GA002T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ48GA002T- I/ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 28QFN Product overview: PIC24FJ48GA002T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ48GA002T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 150-PIC24FJ48GA002T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 48KB FLASH 28QFN

IC MCU 16BIT 48KB FLASH 28QFN

Buy Now Datasheet
Microcontrollers - 150-PIC24FJ48GA002T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 48KB FLASH 28QFN

IC MCU 16BIT 48KB FLASH 28QFN

Buy Now Datasheet
Microcontrollers - 150-PIC24FJ48GA002T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-QFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ48GA002T-I/ML - 889784-PIC24FJ48GA002T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ48GA002T-I/ML
889784-PIC24FJ48GA002T-I/ML
Embedded - Embedded - Microcontrollers - PIC24FJ48GA002T-I/ML 889784-PIC24FJ48GA002T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889784-PIC24FJ48GA00 2T-I/ML Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-QFN (6x6) Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 48KB (16K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ48GA002 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889784-PIC24FJ48GA002T-I/ML
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-QFN (6x6)
Core Processor: PIC
Speed: 32MHz
Package: Reel - TR
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ48GA002
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24FJ48GA002T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ48GA002T-I/ML
Microcontrollers PIC24FJ48GA002T-I/ML
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-QFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip - 40M1442 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip
40M1442
Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip 40M1442
MCU, 16BIT, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:48KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:48KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FJ48GA002T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ48GA002T-I/ML
Microcontrollers PIC24FJ48GA002T-I/ML
IC MCU 16BIT 48KB FLASH 28QFN

IC MCU 16BIT 48KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ48GA002T-I/ML
16-bit Microcontrollers - MCU PIC24FJ48GA002T-I/ML
16-bit Microcontrollers - MCU 48KB Flash 8192bytes RAM 21 I/O

16-bit Microcontrollers - MCU 48KB Flash 8192bytes RAM 21 I/O

Buy Now Datasheet
MCU 16-bit PIC24F PIC RISC 48KB Flash 2.5V/3.3V 28-Pin QFN EP T/R - 536-PIC24FJ48GA002T-I/ML - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit PIC24F PIC RISC 48KB Flash 2.5V/3.3V 28-Pin QFN EP T/R
536-PIC24FJ48GA002T-I/ML
MCU 16-bit PIC24F PIC RISC 48KB Flash 2.5V/3.3V 28-Pin QFN EP T/R 536-PIC24FJ48GA002T-I/ML
MCU 16-bit PIC24F PIC RISC 48KB Flash 2.5V/3.3V 28-Pin QFN EP T/R

MCU 16-bit PIC24F PIC RISC 48KB Flash 2.5V/3.3V 28-Pin QFN EP T/R

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ48GA002T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ48GA002T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ48GA002T-I/ML
IC MCU 16BIT 48KB FLASH 28QFN

IC MCU 16BIT 48KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC24FJ48GA002T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ48GA002T-I/ML
Embedded - Microcontrollers PIC24FJ48GA002T-I/ML
IC MCU 16BIT 48KB FLASH 28QFN

IC MCU 16BIT 48KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ48GA002T-I/ML 150-PIC24FJ48GA002T-I/MLDKR-ND 889784-PIC24FJ48GA002T-I/ML PIC24FJ48GA002T-I/ML 40M1442 PIC24FJ48GA002T-I/ML PIC24FJ48GA002T-I/ML 536-PIC24FJ48GA002T-I/ML PIC24FJ48GA002T-I/ML PIC24FJ48GA002T-I/ML
Product Name 16-bit 16BIT 48KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ48GA002T-I/ML Microcontrollers Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip Microcontrollers 16-bit Microcontrollers - MCU MCU 16-bit PIC24F PIC RISC 48KB Flash 2.5V/3.3V 28-Pin QFN EP T/R Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 8 KB 48 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2.5 volts 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART I²C; SPI; UART; USART; I2C, IrDA, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C164CILMCAFNUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers