Microchip Technology, Inc. Microcontrollers PIC24FJ48GA002-I/SS

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-SSOP
Request a Quote
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FJ48GA002-I/SS is a 16-bit microcontroller featuring 48KB of Flash memory and operates at a voltage range of 2.0V to 3.6V. It supports up to 16 MIPS performance at 32 MHz, utilizing a modified Harvard architecture. The device includes a 10-bit, 13-channel Analog-to-Digital Converter with a conversion rate of 500 ksps, and it allows conversion during sleep and idle modes. Peripheral capabilities include two I²C,Ñ¢ modules, two UART modules with support for various communication protocols, and two SPI modules with an 8-level FIFO buffer. The microcontroller also features five 16-bit timers/counters, dual analog comparators, and a hardware real-time clock/calendar. Power management options include sleep, idle, and doze modes, with a typical operating current of 650 µA/MIPS at 2.0V and a sleep current of 150 nA. The device supports in-circuit serial programming and debugging, and it has built-in fail-safe clock monitor functionality. The PIC24FJ48GA002-I/SS is suitable for applications requiring efficient processing and extensive peripheral interfacing.

Datasheet Summary
Powered by GS/AI

The PIC24FJ48GA002-I/SS is a 16-bit microcontroller featuring 48KB of Flash memory and operates at a voltage range of 2.0V to 3.6V. It supports up to 16 MIPS performance at 32 MHz, utilizing a modified Harvard architecture. The device includes a 10-bit, 13-channel Analog-to-Digital Converter with a conversion rate of 500 ksps, and it allows conversion during sleep and idle modes. Peripheral capabilities include two I²C,Ñ¢ modules, two UART modules with support for various communication protocols, and two SPI modules with an 8-level FIFO buffer. The microcontroller also features five 16-bit timers/counters, dual analog comparators, and a hardware real-time clock/calendar. Power management options include sleep, idle, and doze modes, with a typical operating current of 650 µA/MIPS at 2.0V and a sleep current of 150 nA. The device supports in-circuit serial programming and debugging, and it has built-in fail-safe clock monitor functionality. The PIC24FJ48GA002-I/SS is suitable for applications requiring efficient processing and extensive peripheral interfacing.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ48GA002-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ48GA002-I/SS-ND
Microcontrollers PIC24FJ48GA002-I/SS-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-PIC24FJ48GA002-I/SS
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-PIC24FJ48GA002-I/SS
IC MCU 16BIT 48KB FLASH 28SSOP Product overview: PIC24FJ48GA002-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ48GA002-I /SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 28SSOP Product overview: PIC24FJ48GA002-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ48GA002-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ48GA002-I/SS - 889783-PIC24FJ48GA002-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ48GA002-I/SS
889783-PIC24FJ48GA002-I/SS
Embedded - Embedded - Microcontrollers - PIC24FJ48GA002-I/SS 889783-PIC24FJ48GA002-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 889783-PIC24FJ48GA00 2-I/SS Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-SSOP Core Processor: PIC Speed: 32MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 48KB (16K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ48GA002 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889783-PIC24FJ48GA002-I/SS
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-SSOP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ48GA002
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24FJ48GA002-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ48GA002-I/SS
Microcontrollers PIC24FJ48GA002-I/SS
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ48GA002-I/SS
16-bit Microcontrollers - MCU PIC24FJ48GA002-I/SS
16-bit Microcontrollers - MCU 48KB Flash 8192bytes RAM 21 I/O

16-bit Microcontrollers - MCU 48KB Flash 8192bytes RAM 21 I/O

Buy Now Datasheet
Mcu, 16Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip - 40M1441 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip
40M1441
Mcu, 16Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip 40M1441
MCU, 16BIT, PIC24, 32MHZ, SSOP-28; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:48KB; No. of Pins:28Pins; IC Case / Package:SSOP RoHS Compliant: Yes

MCU, 16BIT, PIC24, 32MHZ, SSOP-28; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:48KB; No. of Pins:28Pins; IC Case / Package:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ48GA002-I/SS
Embedded - Microcontrollers PIC24FJ48GA002-I/SS
IC MCU 16BIT 48KB FLASH 28SSOP

IC MCU 16BIT 48KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ48GA002-I/SS-ND 685-PIC24FJ48GA002-I/SS 889783-PIC24FJ48GA002-I/SS PIC24FJ48GA002-I/SS PIC24FJ48GA002-I/SS 40M1441 PIC24FJ48GA002-I/SS
Product Name Microcontrollers 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ48GA002-I/SS Microcontrollers 16-bit Microcontrollers - MCU Mcu, 16Bit, Pic24, 32Mhz, Ssop-28; Product Range Microchip Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x10b
RAM 8 KB 8 KB 48 KB 8 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers