Microchip Technology, Inc. Microcontrollers PIC24FJ48GA002-I/ML

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ48GA002-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ48GA002-I/ML-ND
Microcontrollers PIC24FJ48GA002-I/ML-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-QFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-PIC24FJ48GA002-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-PIC24FJ48GA002-I/ML
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-PIC24FJ48GA002-I/ML
IC MCU 16BIT 48KB FLASH 28QFN Product overview: PIC24FJ48GA002-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ48GA002-I /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 28QFN Product overview: PIC24FJ48GA002-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ48GA002-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ48GA002-I/ML - 711687-PIC24FJ48GA002-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ48GA002-I/ML
711687-PIC24FJ48GA002-I/ML
Embedded - Embedded - Microcontrollers - PIC24FJ48GA002-I/ML 711687-PIC24FJ48GA002-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 711687-PIC24FJ48GA00 2-I/ML Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 32MHz Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Program Memory Size: 48KB (16K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Family Part Number: PIC24FJ48GA002 Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Data Bus Width: 16-Bit The number of I/O: 21 Date RAM Size: 8K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 711687-PIC24FJ48GA002-I/ML
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Program Memory Size: 48KB (16K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: PIC24FJ48GA002
Manufacturer Pack Quantity: 61
MSL Level: 1 (Unlimited)
Data Bus Width: 16-Bit
The number of I/O: 21
Date RAM Size: 8K x 8

Buy Now
Microcontrollers - PIC24FJ48GA002-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ48GA002-I/ML
Microcontrollers PIC24FJ48GA002-I/ML
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-QFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC24FJ48GA002-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ48GA002-I/ML
Microcontrollers PIC24FJ48GA002-I/ML
IC MCU 16BIT 48KB FLASH 28QFN

IC MCU 16BIT 48KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ48GA002-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ48GA002-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ48GA002-I/ML
IC MCU 16BIT 48KB FLASH 28QFN

IC MCU 16BIT 48KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC24FJ48GA002-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ48GA002-I/ML
Embedded - Microcontrollers PIC24FJ48GA002-I/ML
IC MCU 16BIT 48KB FLASH 28QFN

IC MCU 16BIT 48KB FLASH 28QFN

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip - 40M1438 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip
40M1438
Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip 40M1438
MCU, 16BIT, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:48KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:48KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ48GA002-I/ML
16-bit Microcontrollers - MCU PIC24FJ48GA002-I/ML
16-bit Microcontrollers - MCU 16b Fam 16 MIPS 48KB FL 8192b RAM 21 I/O

16-bit Microcontrollers - MCU 16b Fam 16 MIPS 48KB FL 8192b RAM 21 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ48GA002-I/ML-ND 685-PIC24FJ48GA002-I/ML 711687-PIC24FJ48GA002-I/ML PIC24FJ48GA002-I/ML PIC24FJ48GA002-I/ML PIC24FJ48GA002-I/ML PIC24FJ48GA002-I/ML 40M1438 PIC24FJ48GA002-I/ML
Product Name Microcontrollers 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ48GA002-I/ML Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x10b
RAM 8 KB 8 KB 48 KB 8 KB 8 KB 8 KB 8 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details