PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-QFN (6x6)
16-bit Microcontrollers - MCU 16b Family 16 MIPS 48KB Flash 8192b RAM
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 48KB (16K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 48KB FLASH 28QFN
IC MCU 16BIT 48KB FLASH 28QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ48GA002-E/ML-ND | PIC24FJ48GA002-E/ML | PIC24FJ48GA002-E/ML | PIC24FJ48GA002-E/ML | PIC24FJ48GA002-E/ML |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 48 KB |