IC MCU 16BIT 32KB FLASH 28SOIC
PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 28-SOIC
IC MCU 16BIT 32KB FLASH 28SOIC
16-bit Microcontrollers - MCU 16bit Mtr Cnt Fam 16 MIPS 32KBFLSH 2KBRAM
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ32MC102T-I/SO | PIC24FJ32MC102T-I/SO | PIC24FJ32MC102T-I/SO | PIC24FJ32MC102T-I/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Life Cycle Stage | Active | Active | ||
| RAM | 1 KB | 1 KB | ||
| Supply Voltage | 3.6 to 3 volts | |||
| Package Type | SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) |