The PIC24FJ32MC102-I/SO is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for a wide range of applications. It operates within a voltage range of 3.0V to 3.6V and can function in temperatures from -40°C to +125°C. The microcontroller features a 16-bit PIC24F CPU capable of executing instructions at up to 16 MIPS, utilizing a code-efficient architecture that supports both C and assembly programming. This device includes up to 32 KB of Flash memory and 2 KB of SRAM, along with advanced analog features such as a 10-bit ADC with a sampling rate of 1.1 Msps and multiple analog inputs. It supports various communication interfaces, including UART, SPI, and I²C, making it versatile for different connectivity needs. The microcontroller also incorporates several power management modes to optimize energy consumption, with a typical dynamic current of 1 mA/MHz. The PIC24FJ32MC102-I/SO is equipped with multiple timers, PWM outputs, and remappable peripherals, enhancing its flexibility for various applications. It is AEC-Q100 qualified, indicating suitability for automotive applications, and includes safety features compliant with Class B standards. This microcontroller is suitable for projects requiring robust performance in harsh environments and offers extensive development support for debugging and programming.
PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 28-SOIC
PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 28-SOIC
16-bit Microcontrollers - MCU 16bit Mtr Cnt Fam 16 MIPS 32KBFLSH 2KBRAM
IC MCU 16BIT 32KB FLASH 28SOIC
MICROCONTROLLER MCU, 16 BIT, PIC24, 40MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ MC Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB RoHS Compliant: Yes
IC MCU 16BIT 32KB FLASH 28SOIC
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ32MC102-I/SO-ND | PIC24FJ32MC102-I/SO | PIC24FJ32MC102-I/SO | PIC24FJ32MC102-I/SO | 27W2002 | PIC24FJ32MC102-I/SO |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 40Mhz, Soic-28; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 8x10b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 2 KB | ||
| ROM | 32 KB | |||||
| ROM Type | Flash | Flash; FLASH |