PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 28-QFN (6x6)
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 32KB FLASH 28QFN
MCU, 16BIT, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FJ MC Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes
IC MCU 16BIT 32KB FLASH 28QFN
16-bit Microcontrollers - MCU 16bit Mtr Cnt Fam 16 MIPS 32KBFLSH 2KBRAM
IC MCU 16BIT 32KB FLASH 28QFN
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ32MC102-E/ML-ND | PIC24FJ32MC102-E/ML | PIC24FJ32MC102-E/ML | 27W1991 | PIC24FJ32MC102-E/ML | PIC24FJ32MC102-E/ML | PIC24FJ32MC102-E/ML |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 8x10b | ||||||
| RAM | 1 KB | 1 KB | 1 KB | 2 KB | 1 KB | ||
| ROM | 32 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH |