The PIC24FJ32MC101-I/SO is a 16-bit microcontroller from Microchip Technology, designed for embedded applications. It operates within a voltage range of 3.0V to 3.6V and supports a temperature range of -40°C to +125°C. The device features a maximum speed of 16 MIPS and includes 32KB of FLASH program memory and 1KB of RAM. This microcontroller is equipped with multiple communication interfaces, including I²C, SPI, UART, and IrDA, making it versatile for various applications. It also supports advanced analog features such as a 10-bit ADC with up to six channels and includes several peripherals like PWM, brown-out reset, and a watchdog timer. The device is packaged in a 20-SOIC format and is suitable for surface mount applications. It is classified as AEC-Q100 Grade 0, indicating its reliability for automotive applications. The PIC24FJ32MC101-I/SO is an active product, making it a viable option for engineers looking for a robust microcontroller for their projects.
Win Source Part Number: 1354540-PIC24FJ32MC1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 24F
Package: Tube
Product Status: Active
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: PIC24FJ32MC101
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 16 MIPs
Number of I/O: 15
Core Processor: PIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
RAM Size: 1K x 16
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 6x10b
Oscillator Type: Internal
IC MCU 16BIT 32KB FLASH 20SOIC Product overview: PIC24FJ32MC101-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32MC101-I
PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 20-SOIC
IC MCU 16BIT 32KB FLASH 20SOIC
IC MCU 16BIT 32KB FLASH 20SOIC
16-bit Microcontrollers - MCU 16bit Mtr Cnt Fam 16 MIPS 32KBFLSH 2KBRAM
MCU, 16BIT, 32MHZ, WSOIC-20; Product Range:PIC24 Family PIC24FJ MC Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:20Pins RoHS Compliant: Yes
PIC PIC® 24F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 20-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1354540-PIC24FJ32MC101-I/SO | 685-PIC24FJ32MC101-I/SO | PIC24FJ32MC101-I/SO-ND | PIC24FJ32MC101-I/SO | PIC24FJ32MC101-I/SO | PIC24FJ32MC101-I/SO | 27W1989 | PIC24FJ32MC101-I/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 32Mhz, Wsoic-20; Product Range Microchip | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| RAM | 32 KB | 1 KB | 1 KB | 1 KB | 2 KB | 1 KB | ||
| ROM Type | Flash; FLASH | Flash | ||||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 to 3 volts | ||||
| I/O Ports | 15 | 15 |