PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 20-PDIP
MCU, 16BIT, 32MHZ, DIP-20; Product Range:PIC24 Family PIC24FJ MC Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case Style:DIP RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16bit Mtr Cnt Fam 16 MIPS 32KBFLSH 2KBRAM
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 20-PDIP
IC MCU 16BIT 32KB FLASH 20DIP
IC MCU 16BIT 32KB FLASH 20DIP
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ32MC101-E/P-ND | 27W1984 | PIC24FJ32MC101-E/P | PIC24FJ32MC101-E/P | PIC24FJ32MC101-E/P | PIC24FJ32MC101-E/P |
| Product Name | Microcontrollers | Mcu, 16Bit, 32Mhz, Dip-20; Product Range Microchip | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 6x10b | |||||
| RAM | 1 KB | 2 KB | 1 KB | 1 KB | ||
| ROM | 32 KB | |||||
| ROM Type | Flash | Flash; FLASH |