PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)
IC MCU 16BIT 32KB FLASH 48UQFN
IC MCU 16BIT 32KB FLASH 48UQFN
IC MCU 16BIT 32KB FLASH 48UQFN
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ32GP205-I/M4-ND | PIC24FJ32GP205-I/M4 | PIC24FJ32GP205-I/M4 | PIC24FJ32GP205-I/M4 | PIC24FJ32GP205-I/M4 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 14x12b SAR | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 32 KB |