The PIC24FJ32GP205-E/M4 is a 16-bit microcontroller from the PIC24FJ series, featuring a modified Harvard architecture. It includes 32 Kbytes of Flash memory and 8 Kbytes of SRAM, capable of operating at speeds up to 16 MIPS at 32 MHz. The device supports a range of power-saving modes, including sleep and idle modes, which allow for significant power reduction. This microcontroller is equipped with USB v2.0 On-The-Go (OTG) capabilities, allowing it to function as either a host or device. It supports low-speed and full-speed USB operations and can manage up to 32 endpoints. The on-chip USB transceiver enables operation without an external crystal oscillator. For analog applications, the PIC24FJ32GP205-E/M4 features a software-selectable 10/12-bit analog-to-digital converter with up to 14 channels and a conversion rate of 350K samples/second for 12-bit resolution. It also includes three analog comparators with programmable reference voltages. The device operates within a supply voltage range of 2.0V to 3.6V and is rated for an ambient temperature range of -40°C to +125°C. It includes various safety and security features, such as a fail-safe clock monitor, power-on reset, and error correction code (ECC) for Flash memory. The microcontroller also supports in-circuit serial programming and has multiple peripheral interfaces, including UART, SPI, and I²C.
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)
IC MCU 16BIT 32KB FLASH 48UQFN
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)
IC MCU 16BIT 32KB FLASH 48UQFN
IC MCU 16BIT 32KB FLASH 48UQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ32GP205-E/M4-ND | PIC24FJ32GP205-E/M4 | PIC24FJ32GP205-E/M4 | PIC24FJ32GP205-E/M4 | PIC24FJ32GP205-E/M4 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 14x12b SAR | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM | 32 KB |