Microchip Technology, Inc. Microcontrollers PIC24FJ32GP202-E/SO

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC
Request a Quote
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FJ32GP202-E/SO is a 16-bit microcontroller featuring a modified Harvard architecture, equipped with 32 Kbytes of Flash memory and 8 Kbytes of SRAM. It operates at speeds up to 16 MIPS at 32 MHz and includes an 8 MHz fast RC internal oscillator with a 96 MHz PLL option for enhanced performance. The device supports USB v2.0 On-The-Go (OTG) functionality, allowing it to act as either a host or device, with support for low-speed and full-speed USB operations. This microcontroller includes an analog-to-digital converter with up to 14 channels and a conversion rate of 350K samples/second for 12-bit resolution. It also features multiple low-power modes, including sleep and idle modes, to optimize power consumption. The device is designed for a wide operating temperature range of -40°C to +125°C and has a supply voltage range of 2.0V to 3.6V. Additional features include a flexible watchdog timer, programmable high/low-voltage detect, and a unique device identifier for security. The PIC24FJ32GP202-E/SO is suitable for applications requiring efficient power management and robust performance in a compact package.

Datasheet Summary
Powered by GS/AI

The PIC24FJ32GP202-E/SO is a 16-bit microcontroller featuring a modified Harvard architecture, equipped with 32 Kbytes of Flash memory and 8 Kbytes of SRAM. It operates at speeds up to 16 MIPS at 32 MHz and includes an 8 MHz fast RC internal oscillator with a 96 MHz PLL option for enhanced performance. The device supports USB v2.0 On-The-Go (OTG) functionality, allowing it to act as either a host or device, with support for low-speed and full-speed USB operations. This microcontroller includes an analog-to-digital converter with up to 14 channels and a conversion rate of 350K samples/second for 12-bit resolution. It also features multiple low-power modes, including sleep and idle modes, to optimize power consumption. The device is designed for a wide operating temperature range of -40°C to +125°C and has a supply voltage range of 2.0V to 3.6V. Additional features include a flexible watchdog timer, programmable high/low-voltage detect, and a unique device identifier for security. The PIC24FJ32GP202-E/SO is suitable for applications requiring efficient power management and robust performance in a compact package.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC24FJ32GP202-E/SO-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ32GP202-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ32GP202-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ32GP202-E/SO
IC MCU 16BIT 32KB FLASH 28SOIC

IC MCU 16BIT 32KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC24FJ32GP202-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ32GP202-E/SO
Embedded - Microcontrollers PIC24FJ32GP202-E/SO
IC MCU 16BIT 32KB FLASH 28SOIC

IC MCU 16BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC24FJ32GP202-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ32GP202-E/SO
Microcontrollers PIC24FJ32GP202-E/SO
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC24FJ32GP202-E/SO-ND PIC24FJ32GP202-E/SO PIC24FJ32GP202-E/SO PIC24FJ32GP202-E/SO
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x12b SAR
RAM 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7392AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers