Microchip Technology, Inc. Microcontrollers PIC24FJ32GB002T-I/ML

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ32GB002T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC24FJ32GB002T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC24FJ32GB002T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ32GB002T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ32GB002T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ32GB002T-I/ML
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site
Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip - 07P9730 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip
07P9730
Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip 07P9730
MCU, 16BIT, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, QFN-28; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ32GB002T-I/ML
16-bit Microcontrollers - MCU PIC24FJ32GB002T-I/ML
16-bit Microcontrollers - MCU 16-bit16 MIPS 32KB Flash 8KB RAM

16-bit Microcontrollers - MCU 16-bit16 MIPS 32KB Flash 8KB RAM

Buy Now Datasheet
Microcontrollers - PIC24FJ32GB002T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ32GB002T-I/ML
Microcontrollers PIC24FJ32GB002T-I/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ32GB002T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ32GB002T-I/ML
Embedded - Microcontrollers PIC24FJ32GB002T-I/ML
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ32GB002T-I/MLCT-ND PIC24FJ32GB002T-I/ML 07P9730 PIC24FJ32GB002T-I/ML PIC24FJ32GB002T-I/ML PIC24FJ32GB002T-I/ML
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Qfn-28; Product Range Microchip 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 9x10b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Application Specific Microcontrollers - CP3UB37VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details