Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU PIC24FJ32GA102-I/SO

Description
IC MCU 16BIT 32KB FLASH 28SOIC Product overview: PIC24FJ32GA102-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA102-I /SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 28SOIC Product overview: PIC24FJ32GA102-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA102-I /SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24FJ32GA102-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FJ32GA102-I/SO
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FJ32GA102-I/SO
IC MCU 16BIT 32KB FLASH 28SOIC Product overview: PIC24FJ32GA102-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA102-I /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28SOIC Product overview: PIC24FJ32GA102-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA102-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ32GA102-I/SO - 930569-PIC24FJ32GA102-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ32GA102-I/SO
930569-PIC24FJ32GA102-I/SO
Embedded - Embedded - Microcontrollers - PIC24FJ32GA102-I/SO 930569-PIC24FJ32GA102-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 930569-PIC24FJ32GA10 2-I/SO Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC Core Processor: PIC Speed: 32MHz Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ32GA102 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930569-PIC24FJ32GA102-I/SO
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ32GA102
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24FJ32GA102-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ32GA102-I/SO-ND
Microcontrollers PIC24FJ32GA102-I/SO-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC24FJ32GA102-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ32GA102-I/SO
Microcontrollers PIC24FJ32GA102-I/SO
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ32GA102-I/SO
16-bit Microcontrollers - MCU PIC24FJ32GA102-I/SO
16-bit Microcontrollers - MCU 16-bit16 MIPS 32KB Flash 8KB RAM

16-bit Microcontrollers - MCU 16-bit16 MIPS 32KB Flash 8KB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ32GA102-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ32GA102-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ32GA102-I/SO
IC MCU 16BIT 32KB FLASH 28SOIC

IC MCU 16BIT 32KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC24FJ32GA102-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ32GA102-I/SO
Embedded - Microcontrollers PIC24FJ32GA102-I/SO
IC MCU 16BIT 32KB FLASH 28SOIC

IC MCU 16BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip - 07P9723 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip
07P9723
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip 07P9723
MCU, 16BIT, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SOICRoHS Compliant: Yes

MCU, 16BIT, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SOICRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ32GA102-I/SO 930569-PIC24FJ32GA102-I/SO PIC24FJ32GA102-I/SO-ND PIC24FJ32GA102-I/SO PIC24FJ32GA102-I/SO PIC24FJ32GA102-I/SO PIC24FJ32GA102-I/SO 07P9723
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ32GA102-I/SO Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details