Microchip Technology, Inc. Microcontrollers PIC24FJ32GA004-I/PT

Description
Micro 16b, 32KB Fl, PIC24FJ32GA004-I/PT
Request a Quote Datasheet
Description
Micro 16b, 32KB Fl, PIC24FJ32GA004-I/PT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 400744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400744
Microcontrollers 400744
Micro 16b, 32KB Fl, PIC24FJ32GA004-I/PT

Micro 16b, 32KB Fl, PIC24FJ32GA004-I/PT

Supplier's Site
Microcontrollers - 400744P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400744P
Microcontrollers 400744P
Micro 16b, 32KB Fl, PIC24FJ32GA004-I/PT

Micro 16b, 32KB Fl, PIC24FJ32GA004-I/PT

Supplier's Site
Microcontrollers - 8767039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8767039
Microcontrollers 8767039
Micro 16b, 32KB Fl, PIC24FJ32GA004-I/PT

Micro 16b, 32KB Fl, PIC24FJ32GA004-I/PT

Supplier's Site
Microcontrollers - PIC24FJ32GA004-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ32GA004-I/PT-ND
Microcontrollers PIC24FJ32GA004-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ32GA004-I/PT - 087880-PIC24FJ32GA004-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ32GA004-I/PT
087880-PIC24FJ32GA004-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ32GA004-I/PT 087880-PIC24FJ32GA004-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 087880-PIC24FJ32GA00 4-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 35 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH Data Converters: A/D 13x10b Family Name: PIC24FJ32GA004 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): MAXQ610K-0000+; MAXQ613K-UEI+; PIC24FJ32GA004T-E/ML ; PIC24FJ32GA004-I/ML; PIC24FJ32GA004T-I/ML ; Introduction Date: March 30, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 087880-PIC24FJ32GA004-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Family Name: PIC24FJ32GA004
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): MAXQ610K-0000+; MAXQ613K-UEI+; PIC24FJ32GA004T-E/ML; PIC24FJ32GA004-I/ML; PIC24FJ32GA004T-I/ML;
Introduction Date: March 30, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Automotive

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FJ32GA004-I/PT
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FJ32GA004-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24FJ32GA004-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA004-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44TQFP Product overview: PIC24FJ32GA004-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA004-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ32GA004-I/PT
Embedded - Microcontrollers PIC24FJ32GA004-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ32GA004-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ32GA004-I/PT
Microcontrollers PIC24FJ32GA004-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ32GA004-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ32GA004-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ32GA004-I/PT
IC MCU 16BIT 32KB FLASH 44TQFP

IC MCU 16BIT 32KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC24FJ32GA004-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ32GA004-I/PT
Microcontrollers PIC24FJ32GA004-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip - 88K6127 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip
88K6127
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip 88K6127
MCU, 16BIT, PIC24, 32MHZ, TQFP-44; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:32KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MCU, 16BIT, PIC24, 32MHZ, TQFP-44; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:32KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ32GA004-I/PT
16-bit Microcontrollers - MCU PIC24FJ32GA004-I/PT
16-bit Microcontrollers - MCU 32KB 8192 bytes 16MIPS 35 I/O

16-bit Microcontrollers - MCU 32KB 8192 bytes 16MIPS 35 I/O

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 400744 400744P PIC24FJ32GA004-I/PT-ND 087880-PIC24FJ32GA004-I/PT 685-PIC24FJ32GA004-I/PT PIC24FJ32GA004-I/PT PIC24FJ32GA004-I/PT PIC24FJ32GA004-I/PT PIC24FJ32GA004-I/PT 88K6127 PIC24FJ32GA004-I/PT
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ32GA004-I/PT 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Pic24, 32Mhz, Tqfp-44; Product Range Microchip 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
RAM 8 KB 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB
ROM 32 KB 32 KB 32 KB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP TQFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP (10x10) Other; Tray QFP; Other; 44-TQFP TQFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP
Pin Count 44 44 44 44 44
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C53279512 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers