Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FJ32GA004-I/ML PIC24FJ32GA004-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 740766-PIC24FJ32GA00 4-I/ML Series: PIC 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 44-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC24FJ32GA004 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC24FJ32GA004T-E/ML ; PIC24FJ32GA004T-I/ML ; PIC24FJ32GA004-I/PT; Introduction Date: March 30, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 740766-PIC24FJ32GA00 4-I/ML Series: PIC 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 44-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC24FJ32GA004 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC24FJ32GA004T-E/ML ; PIC24FJ32GA004T-I/ML ; PIC24FJ32GA004-I/PT; Introduction Date: March 30, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FJ32GA004-I/ML - 740766-PIC24FJ32GA004-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ32GA004-I/ML
740766-PIC24FJ32GA004-I/ML
Embedded - Embedded - Microcontrollers - PIC24FJ32GA004-I/ML 740766-PIC24FJ32GA004-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 740766-PIC24FJ32GA00 4-I/ML Series: PIC 24F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 44-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC24FJ32GA004 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC24FJ32GA004T-E/ML ; PIC24FJ32GA004T-I/ML ; PIC24FJ32GA004-I/PT; Introduction Date: March 30, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 740766-PIC24FJ32GA004-I/ML
Series: PIC 24F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 44-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC24FJ32GA004
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC24FJ32GA004T-E/ML; PIC24FJ32GA004T-I/ML; PIC24FJ32GA004-I/PT;
Introduction Date: March 30, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC24FJ32GA004-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ32GA004-I/ML-ND
Microcontrollers PIC24FJ32GA004-I/ML-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FJ32GA004-I/ML
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FJ32GA004-I/ML
IC MCU 16BIT 32KB FLASH 44QFN Product overview: PIC24FJ32GA004-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA004-I /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44QFN Product overview: PIC24FJ32GA004-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA004-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ32GA004-I/ML
16-bit Microcontrollers - MCU PIC24FJ32GA004-I/ML
16-bit Microcontrollers - MCU 32KB FL 8192b RAM 16MIPS 35I/O 16b Fam

16-bit Microcontrollers - MCU 32KB FL 8192b RAM 16MIPS 35I/O 16b Fam

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ32GA004-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ32GA004-I/ML
Embedded - Microcontrollers PIC24FJ32GA004-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site Datasheet
Microcontrollers - PIC24FJ32GA004-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ32GA004-I/ML
Microcontrollers PIC24FJ32GA004-I/ML
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ32GA004-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ32GA004-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ32GA004-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-44; Product Range Microchip - 88K6126 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-44; Product Range Microchip
88K6126
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-44; Product Range Microchip 88K6126
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; ADC Channels:13 RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, QFN-44; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; ADC Channels:13 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FJ32GA004-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ32GA004-I/ML
Microcontrollers PIC24FJ32GA004-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 740766-PIC24FJ32GA004-I/ML PIC24FJ32GA004-I/ML-ND 685-PIC24FJ32GA004-I/ML PIC24FJ32GA004-I/ML PIC24FJ32GA004-I/ML PIC24FJ32GA004-I/ML PIC24FJ32GA004-I/ML 88K6126 PIC24FJ32GA004-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC24FJ32GA004-I/ML Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Qfn-44; Product Range Microchip Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8185AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details