Microchip Technology, Inc. Microcontrollers PIC24FJ32GA002-I/SS

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ32GA002-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ32GA002-I/SS-ND
Microcontrollers PIC24FJ32GA002-I/SS-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - 400738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400738
Microcontrollers 400738
Micro 16b, 32KB Fl, PIC24FJ32GA002-I/SS

Micro 16b, 32KB Fl, PIC24FJ32GA002-I/SS

Supplier's Site
Microcontrollers - 8767032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8767032
Microcontrollers 8767032
Micro 16b, 32KB Fl, PIC24FJ32GA002-I/SS

Micro 16b, 32KB Fl, PIC24FJ32GA002-I/SS

Supplier's Site
Microcontrollers - 400738P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400738P
Microcontrollers 400738P
Micro 16b, 32KB Fl, PIC24FJ32GA002-I/SS

Micro 16b, 32KB Fl, PIC24FJ32GA002-I/SS

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC24FJ32GA002-I/SS - 088610-PIC24FJ32GA002-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ32GA002-I/SS
088610-PIC24FJ32GA002-I/SS
Embedded - Embedded - Microcontrollers - PIC24FJ32GA002-I/SS 088610-PIC24FJ32GA002-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 088610-PIC24FJ32GA00 2-I/SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 21 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 088610-PIC24FJ32GA002-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 21
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FJ32GA002-I/SS
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FJ32GA002-I/SS
IC MCU 16BIT 32KB FLASH 28SSOP Product overview: PIC24FJ32GA002-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA002-I /SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28SSOP Product overview: PIC24FJ32GA002-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA002-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ32GA002-I/SS
16-bit Microcontrollers - MCU PIC24FJ32GA002-I/SS
16-bit Microcontrollers - MCU 32KB Flash 8192bytes RAM 21 I/O

16-bit Microcontrollers - MCU 32KB Flash 8192bytes RAM 21 I/O

Buy Now Datasheet
Microcontrollers - PIC24FJ32GA002-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ32GA002-I/SS
Microcontrollers PIC24FJ32GA002-I/SS
IC MCU 16BIT 32KB FLASH 28SSOP

IC MCU 16BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ32GA002-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ32GA002-I/SS
Microcontrollers PIC24FJ32GA002-I/SS
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ32GA002-I/SS
Embedded - Microcontrollers PIC24FJ32GA002-I/SS
IC MCU 16BIT 32KB FLASH 28SSOP

IC MCU 16BIT 32KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ32GA002-I/SS-ND 400738 400738P 088610-PIC24FJ32GA002-I/SS 685-PIC24FJ32GA002-I/SS PIC24FJ32GA002-I/SS PIC24FJ32GA002-I/SS PIC24FJ32GA002-I/SS PIC24FJ32GA002-I/SS
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ32GA002-I/SS 16-bit 16BIT 32KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x10b
RAM 8 KB 8 KB 32 KB 8 KB 8 KB 8 KB
ROM 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details