Microchip Technology, Inc. Microcontrollers PIC24FJ32GA002-E/SO

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ32GA002-E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ32GA002-E/SO-ND
Microcontrollers PIC24FJ32GA002-E/SO-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24FJ32GA002-E/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24FJ32GA002-E/SO
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24FJ32GA002-E/SO
IC MCU 16BIT 32KB FLASH 28SOIC Product overview: PIC24FJ32GA002-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA002-E /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28SOIC Product overview: PIC24FJ32GA002-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ32GA002-E/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: PIC® 24F Package: Tube Product Status: Active Core Processor: PIC Core Size: 16-Bit Speed: 32MHz Connectivity: I²C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 24F
Package: Tube
Product Status: Active
Core Processor: PIC
Core Size: 16-Bit
Speed: 32MHz
Connectivity: I²C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ32GA002-E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ32GA002-E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ32GA002-E/SO
IC MCU 16BIT 32KB FLASH 28SOIC

IC MCU 16BIT 32KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - PIC24FJ32GA002-E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ32GA002-E/SO
Embedded - Microcontrollers PIC24FJ32GA002-E/SO
IC MCU 16BIT 32KB FLASH 28SOIC

IC MCU 16BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip - 98M1911 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip
98M1911
Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip 98M1911
MCU, 16BIT, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SOICRoHS Compliant: Yes

MCU, 16BIT, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SOICRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ32GA002-E/SO
16-bit Microcontrollers - MCU PIC24FJ32GA002-E/SO
16-bit Microcontrollers - MCU 16B 32KB Flash I/O 16 MIPS nanoWatt

16-bit Microcontrollers - MCU 16B 32KB Flash I/O 16 MIPS nanoWatt

Buy Now Datasheet
Microcontrollers - PIC24FJ32GA002-E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ32GA002-E/SO
Microcontrollers PIC24FJ32GA002-E/SO
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ32GA002-E/SO-ND 685-PIC24FJ32GA002-E/SO PIC24FJ32GA002-E/SO PIC24FJ32GA002-E/SO 98M1911 PIC24FJ32GA002-E/SO PIC24FJ32GA002-E/SO
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) Embedded Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 16Bit, 32Mhz, Soic-28; Product Range Microchip 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x10b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCABXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details