IC MCU 16BIT 256KB FLASH 48UQFN Product overview: PIC24FJ256GL405-E/M4
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-UQFN (6x6)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, PIC® 24F
Package: Tube
Product Status: Active
Core Processor: PIC
Core Size: 16-Bit
Speed: 32MHz
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
IC MCU 16BIT 256KB FLASH 48UQFN
MCU, 16BIT, 32MHZ, UQFN-48; Product Range:PIC24 Family PIC24FJ GL Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 16BIT 256KB FLASH 48UQFN
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 48-UQFN (6x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FJ256GL405-E/M4 | 150-PIC24FJ256GL405-E/M4-ND | PIC24FJ256GL405-E/M4 | 42AH0749 | PIC24FJ256GL405-E/M4 | PIC24FJ256GL405-E/M4 | |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 to 2 volts | ||||
| Serial Interface | I2C, SPI, UART, USB | SPI; UART; USART |