The PIC24FJ1024GA610 is a 16-bit microcontroller from Microchip, featuring a maximum CPU speed of 32 MHz and a program memory size of 1024 KB, making it suitable for complex applications. It includes 32 KB of SRAM and operates with a modified Harvard architecture, allowing for efficient data processing. The device supports USB On-The-Go (OTG) functionality, enabling it to act as either a host or peripheral, with support for multiple USB endpoints. This microcontroller is equipped with a 10/12-bit analog-to-digital converter capable of handling up to 24 channels, and it features enhanced analog comparators. It also includes various low-power modes to optimize energy consumption, making it suitable for battery-operated devices. The operating voltage range is 2.0V to 3.6V, and it can function in ambient temperatures from -40°C to +85°C. Additional features include multiple timers, communication interfaces such as UART, SPI, and I2C, and a flexible interrupt system. The device supports in-circuit serial programming and has a robust set of built-in safety features, including a fail-safe clock monitor and brown-out reset. This microcontroller is ideal for applications requiring high performance and extensive peripheral support.
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
MCU, 16BIT, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 16BIT 256KB FLASH 64TQFP
16-bit Microcontrollers - MCU 64 TQFP 10x10x1mm TRAY
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 256KB FLASH 64TQFP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ256GB606-E/PT-ND | 33AH4691 | PIC24FJ256GB606-E/PT | PIC24FJ256GB606-E/PT | PIC24FJ256GB606-E/PT | PIC24FJ256GB606-E/PT |
| Product Name | Microcontrollers | Mcu, 16Bit, 32Mhz, Tqfp-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b SAR | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |