PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-QFN (9x9)
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-QFN (9x9)
MCU, 16BIT, 32MHZ, QFN-64; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:QFNRoHS Compliant: Yes
IC MCU 16BIT 256KB FLASH 64QFN
16-bit Microcontrollers - MCU 64 QFN 9x9x0.9mm TUBE
IC MCU 16BIT 256KB FLASH 64QFN
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ256GB606-E/MR-ND | PIC24FJ256GB606-E/MR | 33AH4690 | PIC24FJ256GB606-E/MR | PIC24FJ256GB606-E/MR | PIC24FJ256GB606-E/MR |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Qfn-64; Product Range Microchip | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b SAR | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |