The PIC24FJ256GA412 is a 16-bit microcontroller operating at a maximum speed of 32 MHz, featuring a dual partition flash memory architecture that allows for live updates and simultaneous programming. It includes multiple low-power modes, such as Deep Sleep and Sleep, enabling significant power savings, with typical deep sleep current consumption as low as 60 nA. The device supports up to 16 MIPS performance and incorporates a modified Harvard architecture, along with a range of peripherals including a 10/12-bit A/D converter, a DAC, and multiple timers. This microcontroller is equipped with a cryptographic engine that supports various encryption standards, including AES and DES, facilitating secure data handling. It also features USB On-The-Go compliance, allowing it to function as both a host and a peripheral. The device operates within a supply voltage range of 2.0V to 3.6V and is rated for a temperature range of -40°C to +85°C, making it suitable for a variety of applications. The PIC24FJ256GA412 is packaged in a 121-pin TFBGA format and is RoHS compliant.
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
IC MCU 16BIT 256KB FLSH 121TFBGA
16-bit Microcontrollers - MCU 16 Bit MCU, 16 MIPS 256KB Flash XLP, USB
MCU, 16BIT, 32MHZ, PIC24, TFBGA-121; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:121Pins RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ256GB412-I/BG-ND | PIC24FJ256GB412-I/BG | PIC24FJ256GB412-I/BG | PIC24FJ256GB412-I/BG | 92X9001 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 32Mhz, Pic24, Tfbga-121; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10/12b; D/A 1x10b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB |