Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24FJ256GB410-I/PT PIC24FJ256GB410-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 889776-PIC24FJ256GB4 10-I/PT Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12) Core Processor: PIC Speed: 32MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, PMP/PSP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 24x10/12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ256GB410 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889776-PIC24FJ256GB4 10-I/PT Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12) Core Processor: PIC Speed: 32MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, PMP/PSP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 24x10/12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ256GB410 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24FJ256GB410-I/PT - 889776-PIC24FJ256GB410-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ256GB410-I/PT
889776-PIC24FJ256GB410-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ256GB410-I/PT 889776-PIC24FJ256GB410-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889776-PIC24FJ256GB4 10-I/PT Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12) Core Processor: PIC Speed: 32MHz Package: Tray Package: 100-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, PMP/PSP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 24x10/12b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ256GB410 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889776-PIC24FJ256GB410-I/PT
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, PMP/PSP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 24x10/12b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ256GB410
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24FJ256GB410-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ256GB410-I/PT-ND
Microcontrollers PIC24FJ256GB410-I/PT-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - 9053132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9053132
Microcontrollers 9053132
MCU 16-bit 16MIPS 256K Prg 3.3V TQFP-100

MCU 16-bit 16MIPS 256K Prg 3.3V TQFP-100

Supplier's Site
Microcontrollers - 9053132P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9053132P
Microcontrollers 9053132P
MCU 16-bit 16MIPS 256K Prg 3.3V TQFP-100

MCU 16-bit 16MIPS 256K Prg 3.3V TQFP-100

Supplier's Site
Microcontrollers - 1654269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654269
Microcontrollers 1654269
MCU 16-bit 16MIPS 256K Prg 3.3V TQFP-100

MCU 16-bit 16MIPS 256K Prg 3.3V TQFP-100

Supplier's Site
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24FJ256GB410-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24FJ256GB410-I/PT
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24FJ256GB410-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24FJ256GB410-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GB410- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24FJ256GB410-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GB410-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ256GB410-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ256GB410-I/PT
Embedded - Microcontrollers PIC24FJ256GB410-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ256GB410-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ256GB410-I/PT
Microcontrollers PIC24FJ256GB410-I/PT
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ256GB410-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ256GB410-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ256GB410-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site
Microcontrollers - PIC24FJ256GB410-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ256GB410-I/PT
Microcontrollers PIC24FJ256GB410-I/PT
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip - 55Y3563 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip
55Y3563
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip 55Y3563
MCU, 16BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889776-PIC24FJ256GB410-I/PT PIC24FJ256GB410-I/PT-ND 9053132 9053132P 685-PIC24FJ256GB410-I/PT PIC24FJ256GB410-I/PT PIC24FJ256GB410-I/PT PIC24FJ256GB410-I/PT PIC24FJ256GB410-I/PT 55Y3563
Product Name Embedded - Embedded - Microcontrollers - PIC24FJ256GB410-I/PT Microcontrollers Microcontrollers Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - C167SRLMHAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers