Microchip Technology, Inc. Microcontrollers PIC24FJ256GB106-I/PT

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ256GB106-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ256GB106-I/PT-ND
Microcontrollers PIC24FJ256GB106-I/PT-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24FJ256GB106-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24FJ256GB106-I/PT
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24FJ256GB106-I/PT
IC MCU 16BIT 256KB FLASH 64TQFP Product overview: PIC24FJ256GB106-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GB106- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 64TQFP Product overview: PIC24FJ256GB106-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GB106-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ256GB106-I/PT - 037524-PIC24FJ256GB106-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ256GB106-I/PT
037524-PIC24FJ256GB106-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ256GB106-I/PT 037524-PIC24FJ256GB106-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 037524-PIC24FJ256GB1 06-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 51 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development

Manufacturer: Microchip Technology
Win Source Part Number: 037524-PIC24FJ256GB106-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 51
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development

Buy Now Datasheet
Microcontrollers - 575046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
575046
Microcontrollers 575046
MCU 16-bit,256K,USB 2.0,PIC24FJ256GB106

MCU 16-bit,256K,USB 2.0,PIC24FJ256GB106

Supplier's Site
Microcontrollers - 1239798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1239798
Microcontrollers 1239798
MCU 16-bit,256K,USB 2.0,PIC24FJ256GB106

MCU 16-bit,256K,USB 2.0,PIC24FJ256GB106

Supplier's Site
Microcontrollers - PIC24FJ256GB106-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ256GB106-I/PT
Microcontrollers PIC24FJ256GB106-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ256GB106-I/PT
16-bit Microcontrollers - MCU PIC24FJ256GB106-I/PT
16-bit Microcontrollers - MCU 16B 16MIPS 256KB I/O RAM52 OTG

16-bit Microcontrollers - MCU 16B 16MIPS 256KB I/O RAM52 OTG

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ256GB106-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ256GB106-I/PT
Embedded - Microcontrollers PIC24FJ256GB106-I/PT
IC MCU 16BIT 256KB FLASH 64TQFP

IC MCU 16BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
16-bit, 16 MIPS, 64-pin, 256KB Flash, 8192 bytes RAM, 52 I/O, nanoWatt,USB OTG - 70046781 - Allied Electronics, Inc.
Fort Worth, TX, USA
16-bit, 16 MIPS, 64-pin, 256KB Flash, 8192 bytes RAM, 52 I/O, nanoWatt,USB OTG
70046781
16-bit, 16 MIPS, 64-pin, 256KB Flash, 8192 bytes RAM, 52 I/O, nanoWatt,USB OTG 70046781
Ideal for low power (<100 nA standby current) and connectivity applications that benefit from the availability of multiple serial ports (3xI2C, 3xSPI), 4xUARTS, and 23 independent timers. Large amounts of RAM (16 KB) memory for buffering and large (up to 256 KB) Enhanced Flash program memory make it ideal for embedded control and monitoring applications. PPS (peripheral pin select) aids in configuring the most efficient pin configuration of available I/O, and CTMU provides touch support for up to 64 individual buttons. Supports USB 2.0 for device, Host, and OTG with a complete and free software stack that includes a thumb drive application stack. Available in 64, 80, and 100 pin packages.

Ideal for low power (<100 nA standby current) and connectivity applications that benefit from the availability of multiple serial ports (3xI2C, 3xSPI), 4xUARTS, and 23 independent timers. Large amounts of RAM (16 KB) memory for buffering and large (up to 256 KB) Enhanced Flash program memory make it ideal for embedded control and monitoring applications. PPS (peripheral pin select) aids in configuring the most efficient pin configuration of available I/O, and CTMU provides touch support for up to 64 individual buttons. Supports USB 2.0 for device, Host, and OTG with a complete and free software stack that includes a thumb drive application stack. Available in 64, 80, and 100 pin packages.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ256GB106-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ256GB106-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ256GB106-I/PT
IC MCU 16BIT 256KB FLASH 64TQFP

IC MCU 16BIT 256KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC24FJ256GB106-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ256GB106-I/PT
Microcontrollers PIC24FJ256GB106-I/PT
IC MCU 16BIT 256KB FLASH 64TQFP

IC MCU 16BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip - 54M5129 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip
54M5129
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip 54M5129
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ256GB106-I/PT-ND 685-PIC24FJ256GB106-I/PT 037524-PIC24FJ256GB106-I/PT 575046 PIC24FJ256GB106-I/PT PIC24FJ256GB106-I/PT PIC24FJ256GB106-I/PT 70046781 PIC24FJ256GB106-I/PT PIC24FJ256GB106-I/PT 54M5129
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ256GB106-I/PT Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers 16-bit, 16 MIPS, 64-pin, 256KB Flash, 8192 bytes RAM, 52 I/O, nanoWatt,USB OTG Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x10b
RAM 16 KB 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details