Microchip Technology, Inc. Microcontrollers PIC24FJ256GA705T-I/PT

Description
IC MCU 16BIT 256KB FLASH 48TQFP
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 48TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC24FJ256GA705T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 256KB FLASH 48TQFP

IC MCU 16BIT 256KB FLASH 48TQFP

Buy Now Datasheet
Microcontrollers - 150-PIC24FJ256GA705T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 16BIT 256KB FLASH 48TQFP

IC MCU 16BIT 256KB FLASH 48TQFP

Buy Now Datasheet
Microcontrollers - 150-PIC24FJ256GA705T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-TQFP (7x7)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 976224-PIC24FJ256GA705T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
976224-PIC24FJ256GA705T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 976224-PIC24FJ256GA705T-I/PT
Win Source Part Number: 976224-PIC24FJ256GA7 05T-I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x12b Oscillator Type: Internal Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC24FJ256GA705T-I/P TTR,PIC24FJ256GA705T -I/PT-ND Base Product Number: PIC24FJ256GA705

Win Source Part Number: 976224-PIC24FJ256GA705T-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 24F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel (TR)
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 14x12b
Oscillator Type: Internal
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24FJ256GA705T-I/PTTR,PIC24FJ256GA705T-I/PT-ND
Base Product Number: PIC24FJ256GA705

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24FJ256GA705T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24FJ256GA705T-I/PT
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24FJ256GA705T-I/PT
IC MCU 16BIT 256KB FLASH 48TQFP Product overview: PIC24FJ256GA705T-I/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA705T -I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 48TQFP Product overview: PIC24FJ256GA705T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA705T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 16Bit, 32Mhz, Tqfp-48; Product Range Microchip - 98Y9425 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Tqfp-48; Product Range Microchip
98Y9425
Mcu, 16Bit, 32Mhz, Tqfp-48; Product Range Microchip 98Y9425
MCU, 16BIT, 32MHZ, TQFP-48; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, TQFP-48; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24FJ256GA705T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ256GA705T-I/PT
Microcontrollers PIC24FJ256GA705T-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-TQFP (7x7)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-TQFP (7x7)

Buy Now Datasheet
IC MCU 16-BIT 256KB FLASH 48TQFP - 536-PIC24FJ256GA705T-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 16-BIT 256KB FLASH 48TQFP
536-PIC24FJ256GA705T-I/PT
IC MCU 16-BIT 256KB FLASH 48TQFP 536-PIC24FJ256GA705T-I/PT
IC MCU 16-BIT 256KB FLASH 48TQFP

IC MCU 16-BIT 256KB FLASH 48TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ256GA705T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ256GA705T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ256GA705T-I/PT
IC MCU 16BIT 256KB FLASH 48TQFP

IC MCU 16BIT 256KB FLASH 48TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ256GA705T-I/PT
16-bit Microcontrollers - MCU PIC24FJ256GA705T-I/PT
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 256KB Flash, 16KB RAM

16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 256KB Flash, 16KB RAM

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ256GA705T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ256GA705T-I/PT
Embedded - Microcontrollers PIC24FJ256GA705T-I/PT
IC MCU 16BIT 256KB FLASH 48TQFP

IC MCU 16BIT 256KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC24FJ256GA705T-I/PTDKR-ND 976224-PIC24FJ256GA705T-I/PT 685-PIC24FJ256GA705T-I/PT 98Y9425 PIC24FJ256GA705T-I/PT 536-PIC24FJ256GA705T-I/PT PIC24FJ256GA705T-I/PT PIC24FJ256GA705T-I/PT PIC24FJ256GA705T-I/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Mcu, 16Bit, 32Mhz, Tqfp-48; Product Range Microchip Microcontrollers IC MCU 16-BIT 256KB FLASH 48TQFP Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 14x12b
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details