Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ256GA705T-I/M4

Description
Win Source Part Number: 1351229-PIC24FJ256GA 705T-I/M4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC24FJ256GA705
Request a Quote
Description
Win Source Part Number: 1351229-PIC24FJ256GA 705T-I/M4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC24FJ256GA705
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FJ256GA705T-I/M4 is a 16-bit microcontroller from Quarktwin Technology Ltd. featuring a modified Harvard architecture capable of operating at up to 16 MIPS at 32 MHz. It includes 256 Kbytes of Flash memory and 16 Kbytes of RAM, making it suitable for applications requiring substantial memory resources. The device supports a variety of clock options, including a fast RC internal oscillator and a PLL option for higher frequencies. This microcontroller is equipped with an extensive set of analog features, including a 10/12-bit analog-to-digital converter with up to 14 channels, capable of 200K samples per second. It also includes three analog comparators and a charge time measurement unit, enhancing its versatility for mixed-signal applications. Low-power operation is a key feature, with multiple sleep modes and a doze mode that allows the CPU to run at reduced clock speeds while peripherals remain active. The device operates within a supply voltage range of 2.0V to 3.6V and is rated for an ambient temperature range of -40°C to +125°C, making it suitable for industrial applications. Additional features include a six-channel DMA controller, multiple timers, and various communication interfaces such as I²C, SPI, and UART. The microcontroller also supports in-circuit serial programming and has built-in safety features like a fail-safe clock monitor and programmable low-voltage detect. With its robust specifications and features, the PIC24FJ256GA705T-I/M4 is well-suited for a wide range of embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC24FJ256GA705T-I/M4 is a 16-bit microcontroller from Quarktwin Technology Ltd. featuring a modified Harvard architecture capable of operating at up to 16 MIPS at 32 MHz. It includes 256 Kbytes of Flash memory and 16 Kbytes of RAM, making it suitable for applications requiring substantial memory resources. The device supports a variety of clock options, including a fast RC internal oscillator and a PLL option for higher frequencies. This microcontroller is equipped with an extensive set of analog features, including a 10/12-bit analog-to-digital converter with up to 14 channels, capable of 200K samples per second. It also includes three analog comparators and a charge time measurement unit, enhancing its versatility for mixed-signal applications. Low-power operation is a key feature, with multiple sleep modes and a doze mode that allows the CPU to run at reduced clock speeds while peripherals remain active. The device operates within a supply voltage range of 2.0V to 3.6V and is rated for an ambient temperature range of -40°C to +125°C, making it suitable for industrial applications. Additional features include a six-channel DMA controller, multiple timers, and various communication interfaces such as I²C, SPI, and UART. The microcontroller also supports in-circuit serial programming and has built-in safety features like a fail-safe clock monitor and programmable low-voltage detect. With its robust specifications and features, the PIC24FJ256GA705T-I/M4 is well-suited for a wide range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1351229-PIC24FJ256GA705T-I/M4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1351229-PIC24FJ256GA705T-I/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers 1351229-PIC24FJ256GA705T-I/M4
Win Source Part Number: 1351229-PIC24FJ256GA 705T-I/M4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 14x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC24FJ256GA705

Win Source Part Number: 1351229-PIC24FJ256GA705T-I/M4
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 24F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 3,300
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 14x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24FJ256GA705

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24FJ256GA705T-I/M4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24FJ256GA705T-I/M4
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24FJ256GA705T-I/M4
IC MCU 16BIT 256KB FLASH 48UQFN Product overview: PIC24FJ256GA705T-I/M 4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA705T -I/M4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 48UQFN Product overview: PIC24FJ256GA705T-I/M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA705T-I/M4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ256GA705T-I/M4TR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC24FJ256GA705T-I/M4CT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC24FJ256GA705T-I/M4DKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ256GA705T-I/M4
16-bit Microcontrollers - MCU PIC24FJ256GA705T-I/M4
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 256KB Flash, 16KB RAM

16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 256KB Flash, 16KB RAM

Buy Now Datasheet
Microcontrollers - PIC24FJ256GA705T-I/M4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ256GA705T-I/M4
Microcontrollers PIC24FJ256GA705T-I/M4
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip - 07AH6119 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip
07AH6119
Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip 07AH6119
MCU, 16BIT, 32MHZ, UQFN-48; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, UQFN-48; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers PIC24FJ256GA705T-I/M4
IC MCU 16BIT 256KB FLASH 48UQFN

IC MCU 16BIT 256KB FLASH 48UQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24FJ256GA705T-I/M4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ256GA705T-I/M4
Embedded - Microcontrollers PIC24FJ256GA705T-I/M4
IC MCU 16BIT 256KB FLASH 48UQFN

IC MCU 16BIT 256KB FLASH 48UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1351229-PIC24FJ256GA705T-I/M4 685-PIC24FJ256GA705T-I/M4 PIC24FJ256GA705T-I/M4TR-ND PIC24FJ256GA705T-I/M4 PIC24FJ256GA705T-I/M4 07AH6119 PIC24FJ256GA705T-I/M4 PIC24FJ256GA705T-I/M4
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Mcu, 16Bit, 32Mhz, Uqfn-48; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details