PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded Microcontrollers
Series: PIC® 24F
Speed: 32MHz
Package: Tube
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UQFN (6x6)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TA)
Oscillator Type: Internal
IC MCU 16BIT 256KB FLASH 48UQFN Product overview: PIC24FJ256GA705-E/M4
IC MCU 16BIT 256KB FLASH 48UQFN
IC MCU 16BIT 256KB FLASH 48UQFN
IC MCU 16BIT 256KB FLASH 48UQFN
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 48-UQFN (6x6)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ256GA705-E/M4-ND | 685-PIC24FJ256GA705-E/M4 | PIC24FJ256GA705-E/M4 | PIC24FJ256GA705-E/M4 | PIC24FJ256GA705-E/M4 | PIC24FJ256GA705-E/M4 | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) -Embedded Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 14x12b | ||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB |