IC MCU 16BIT 256KB FLASH 28SPDIP Product overview: PIC24FJ256GA702-I/SP
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 24F
Package: Tube
Base Product Number: PIC24FJ256GA702
Product Status: Active
Package / Case: 28-DIP (0.300", 7.62mm)
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 85°C (TA)
Program Memory Type: FLASH
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 28-SPDIP
RISC Microcontroller, 16-Bit, FLASH, PIC24 CPU, 32MHz, CMOS, PDIP28
MCU, 16BIT, PIC24F, 16MIPS, SPDIP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:16MIPS; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:28Pins; MCU RoHS Compliant: Yes
MCU, 16BIT, PIC24, 16MIPS, SPDIP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:16MIPS; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 28-SPDIP
IC MCU 16BIT 256KB FLASH 28SPDIP
IC MCU 16BIT 256KB FLASH 28SPDIP
IC MCU 16BIT 256KB FLASH 28SPDIP
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 256KB Flash, 16KB RAM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FJ256GA702-I/SP | PIC24FJ256GA702-I/SP-ND | PIC24FJ256GA702-I/SP | 03AC3539 | PIC24FJ256GA702-I/SP | PIC24FJ256GA702-I/SP | PIC24FJ256GA702-I/SP | PIC24FJ256GA702-I/SP | PIC24FJ256GA702-I/SP | |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Mcu, 16Bit, Pic24F, 16Mips, Spdip-28; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 to 2 volts | 2 to 3.6 volts | ||||||
| Serial Interface | I2C/I2S/SPI/UART | SPI; UART; USART |