PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 28-UQFN (4x4)
RISC Microcontroller, 16-Bit, FLASH, PIC24 CPU, 32MHz, CMOS, PQCC28
16-BIT, 16 MIPS, 256KB FLASH, 16KB RAM; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:28Pins; MCU RoHS Compliant: Yes
MCU, 16BIT, PIC24, 32MHZ, UQFN-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:16MIPS; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 28-UQFN (4x4)
IC MCU 16BIT 256KB FLASH 28UQFN
IC MCU 16BIT 256KB FLASH 28UQFN
IC MCU 16BIT 256KB FLASH 28UQFN
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 256KB Flash, 16KB RAM
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ256GA702-I/MV-ND | PIC24FJ256GA702-I/MV | 03AC3537 | 98Y9414 | PIC24FJ256GA702-I/MV | PIC24FJ256GA702-I/MV | PIC24FJ256GA702-I/MV | PIC24FJ256GA702-I/MV | PIC24FJ256GA702-I/MV |
| Product Name | Microcontrollers | 16-Bit, 16 Mips, 256Kb Flash, 16Kb Ram; Product Range Microchip | Mcu, 16Bit, Pic24, 32Mhz, Uqfn-28; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| Bits | Other; A/D 10x12b | ||||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | |||
| ROM | 256 KB |