Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ256GA702-I/ML

Description
RISC Microcontroller, 16-Bit, FLASH, PIC24 CPU, 32MHz, CMOS
Request a Quote Datasheet
Description
RISC Microcontroller, 16-Bit, FLASH, PIC24 CPU, 32MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC24FJ256GA702-I/ML - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, PIC24 CPU, 32MHz, CMOS

RISC Microcontroller, 16-Bit, FLASH, PIC24 CPU, 32MHz, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322562-PIC24FJ256GA702-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322562-PIC24FJ256GA702-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322562-PIC24FJ256GA702-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1322562-PIC24FJ256GA 702-I/ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 61 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-VQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC24FJ256GA702 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322562-PIC24FJ256GA702-I/ML
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 61
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-VQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC24FJ256GA702
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC24FJ256GA702-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ256GA702-I/ML-ND
Microcontrollers PIC24FJ256GA702-I/ML-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 28-QFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24FJ256GA702-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24FJ256GA702-I/ML
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24FJ256GA702-I/ML
IC MCU 16BIT 256KB FLASH 28QFN Product overview: PIC24FJ256GA702-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA702- I/ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 28QFN Product overview: PIC24FJ256GA702-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ256GA702-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1262162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1262162P
Microcontrollers 1262162P
MCU,PIC24FJ,32MHz,25 6KB ECC Flash,QFN28

MCU,PIC24FJ,32MHz,256KB ECC Flash,QFN28

Supplier's Site
Microcontrollers - 1262162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1262162
Microcontrollers 1262162
MCU,PIC24FJ,32MHz,25 6KB ECC Flash,QFN28

MCU,PIC24FJ,32MHz,256KB ECC Flash,QFN28

Supplier's Site
Microcontrollers - 1463255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1463255
Microcontrollers 1463255
MCU 16-Bit 256K Flash 16K SRAM QFN28

MCU 16-Bit 256K Flash 16K SRAM QFN28

Supplier's Site
Embedded - Microcontrollers - PIC24FJ256GA702-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ256GA702-I/ML
Embedded - Microcontrollers PIC24FJ256GA702-I/ML
IC MCU 16BIT 256KB FLASH 28QFN

IC MCU 16BIT 256KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC24FJ256GA702-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ256GA702-I/ML
Microcontrollers PIC24FJ256GA702-I/ML
IC MCU 16BIT 256KB FLASH 28QFN

IC MCU 16BIT 256KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ256GA702-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ256GA702-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ256GA702-I/ML
IC MCU 16BIT 256KB FLASH 28QFN

IC MCU 16BIT 256KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ256GA702-I/ML
16-bit Microcontrollers - MCU PIC24FJ256GA702-I/ML
16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 256KB Flash, 16KB RAM

16-bit Microcontrollers - MCU 16-bit, 16 MIPS, 256KB Flash, 16KB RAM

Buy Now Datasheet
Microcontrollers - PIC24FJ256GA702-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ256GA702-I/ML
Microcontrollers PIC24FJ256GA702-I/ML
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 28-QFN (6x6)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 256KB (85.5K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Mcu, 16Bit, Pic24, 16Mips, Qfn-28; Product Range Microchip - 98Y9413 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 16Mips, Qfn-28; Product Range Microchip
98Y9413
Mcu, 16Bit, Pic24, 16Mips, Qfn-28; Product Range Microchip 98Y9413
MCU, 16BIT, PIC24, 16MIPS, QFN-28; Product Range:PIC24 Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:16MIPS; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 16BIT, PIC24, 16MIPS, QFN-28; Product Range:PIC24 Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:16MIPS; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ256GA702-I/ML 1322562-PIC24FJ256GA702-I/ML PIC24FJ256GA702-I/ML-ND 685-PIC24FJ256GA702-I/ML 1262162P 1262162 1463255 PIC24FJ256GA702-I/ML PIC24FJ256GA702-I/ML PIC24FJ256GA702-I/ML PIC24FJ256GA702-I/ML PIC24FJ256GA702-I/ML 98Y9413
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Mcu, 16Bit, Pic24, 16Mips, Qfn-28; Product Range Microchip
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 32 Bit; 32bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Package Type Other; QFN28 Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad Other; Tube Other; QFN Other; Qfn Other; Qfn Other; 28-VQFN Exposed Pad Other; 28-VQFN Exposed Pad Other; QFN
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7285AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers